location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
537P6A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337487925 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 00:57:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 18 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One-year limited hardware warranty with option to extend to 2 years with HP+ Offer. For more info please visit us at http://support.hp.com . [9]
Long product name HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode :
The long product name of HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 9730e Wide Format All-in-One Printer
More>>>
HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode:
The official description of HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print and scan in wide format like a Pro. Say hello to the wide format professional colour inkjet printer for your growing business from the World’s #1 Printer Company, paired with the easiest-to-use print app. Print and scan up to A3 with extra performance features.[1,2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus

Short summary description HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode:
This short summary of the HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, +; Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A3, Grey

Long summary description HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode:
This is an auto-generated long summary of HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, +; Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Grey

Our best technology to stay connected and secure[4]

Stay connected with our most reliable Wi-Fi® - dual-band, self-healing - that automatically reconnects.[4]
Help keep your network protected from cyberthreats with HP Wolf Pro Security.[4]
Feel confident with solutions for your growing business that evolve with you, built on decades of experience.

Always be ready to print. Never run out of ink.[7]

With an Instant Ink subscription, you can get ink delivered directly to your door before you run out.[7]
Save up to 70% with Instant Ink. Enroll to get ink with automatic delivery starting at €0.99 a month.[8,7]
Get peace of mind with the flexibility to change plans or cancel anytime at no cost.[9]

Driving innovation with 30% recycled plastic[10]

Choose printers made with at least 30% recycled plastic.[10]
For every page you print, HP protects, restores and manages forests in equal measure.[11]
Recycle your Original HP ink cartridges after use for free with the HP Planet Partners program.[12]

Easily achieve vibrant, screen-accurate prints

Print true-to-screen with the world’s first and only wide format printer with P3 -25% wider gamut vs. sRGB.[3]
Scan/print/copy from your cloud storages like Google Drive or OneDrive with the easiest-to-use print app.[2]
Drop, arrange, and print multi-size files up to A3 in just a few clicks with HP Smart Click.[5]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) black
22 ppm
Print speed (ISO/IEC 24734) colour
18 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Secure printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
34 cpm
Copy speed (colour, normal quality, A4)
26 cpm
Copy speed (black, draft, A4)
34 cpm
Copy speed (colour, draft, A4)
26 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
75 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 431.8 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A3
Custom media width
76 - 297 mm
Custom media length
127 - 420 mm
Paper tray media weight
34 - 250 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Bluetooth
Yes
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.8 dB
Design
Product colour *
Grey
Colour name
Cement
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
10.9 cm (4.3")
Control type
Touch
Colour display
Yes
Power
Power consumption (standby)
5.4 W
Power consumption (sleep)
1.39 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 32:2015+A1:2019/EN 55032:2015+A11:2020 Class B; CISPR 24:2010+A1:2015/EN 55024:2010+A1:2015; CISPR 35:2016/EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013+A1:2019; FCC CFR 47, Part 15 Class B/ICES-003, Issue 7 Class B
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Forest Stewardship Council (FSC), Post-Consumer Recycled Plastic
Weight & dimensions
Width
584 mm
Depth
466.9 mm
Height
383.3 mm
Weight
19.5 kg
Packaging data
Package width
668 mm
Package depth
545 mm
Package height
487 mm
Package weight
24.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software
Logistics data
Pallet gross weight
261 g
Layers per pallet
5 pc(s)
Products per pallet
10 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1220 x 1015 x 2562 mm
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit; 2 GB available hard disk space; Internet connection; Microsoft® Internet Explorer or Edge
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2565.4 mm (48 x 40 x 101")
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP HP OfficeJet Pro 9730e Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Wireless; Two-sided printing; Print from phone or tablet; Automatic document feeder; Front USB flash drive port; Scan to email; Scan to pdf; Touchscreen; Quiet mode:
Disclaimer

[1] Based on 2022 Q4 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2022 Q4 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[2] Compared to OEM printing apps for the majority of top-selling, network-capable inkjet/laser printers and all-in-ones for the home and office, priced ≤$450 USD. Printers selected by market share as reported by IDC Quarterly Hardcopy Peripherals Tracker – Final Historical CYQ1 2023. Claim based on research of printer manufacturer’s print apps and Keypoint Intelligence hands-on testing and study commissioned by HP, July 2023. For details, please see: keypointintelligence.com/HPSmartapp. Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com.
[3] HP OfficeJet 9700 printers are the world’s first and only DCI-P3 color gamut capable wide format printers delivering a 25% wider color range than sRGB. Based on June 2023 internal research of Expanded Color Gamut technology’s comparison against comparable, top-selling competitive printers.
[4] HP OfficeJet Pro 9700 printer series has self-healing Wi-Fi and HP Wolf Pro Security, HP’s best and most reliable technologies to stay connected and secure. Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. HP Security is now HP Wolf Security. Security features vary by platform, please see product data sheet for details.
[5] With HP Smart Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
[7] Based on plan usage, Internet connection to eligible HP printer, valid payment method, email address, and delivery service in your geographic area.
[8] Based on monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 color inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant-Ink eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker – Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[9] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to hpinstantink.com/terms.
[10] Percentage of recycled plastic is calculated by plastic total weight.
[11] HP works collaboratively with non-profit partners to manage, restore and protect forests in many locations. With HP, every print is addressed through HP’s Forest Positive framework to counteract risks of deforestation. www.hp.com/forestfirst.
[12] HP Planet Partners program availability varies. For details, see www.hp.com/hprecycle.

Technical specification disclaimers
Copy speeds may vary depending on the type of document.
2 MB flash storage
Based on standard ITU-T Test Image No. 1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit)
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Wireless operations are compatible with 2.4 GHz operations only. App or software account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting