location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3295B042
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI Colour
  • - A3 4.7 ppm
  • - USB port
Long product name Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3 :
The long product name of Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA Pro9000 - 16ppm, 4800 x 1200dpi, A3+, 150 sheets, 13500g, Black
More>>>
Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3:
The official description of Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This professional photo printer offers outstanding 8-colour output with a wide colour gamut, for A3+ photo printing. Benefit from support for photo and fine art papers and complete colour control.

Features
- Professional 8-colour A3+ photo printer;
- ChromaLife100 for long-lasting photos;
- Supports high quality photo & fine art papers;
- Built-in flat paper path;
- Adobe® Photoshop® CS/CS2 plug-in software;
- A3+ Photo lab quality print in approx. 83 seconds.

Accurate 8-colour A3+ photo printer
This 8-colour A3+ professional photo printer captures the picture quality of your digital camera with exceptional accuracy. Additional red and green dye inks expand the colour gamut significantly - achieving warm, rich and vibrant coloration. Print on all media surfaces from Premium gloss to Matte.

Long-lasting photo prints
You can rely on dependable durability with Canon's ChromaLife100 system of FINE print head, quality inks and Canon genuine photo papers. Produce long-lasting and beautiful photo prints for all your work.

Speciality photo & fine art papers support
The PIXMA Pro9000 supports a wide range of speciality photo and fine art papers. It is ideal for use with Canon's new FA-PR1 Fine Art Paper "Photo Rag™" and FA-PM1 Fine Art Paper Premium Matte. This finest quality media with a unique surface finish ensures your work retains its value over time.

Built-in flat paper path
The printer features a built-in flat paper path. This enables thick photo and fine art media to be fed straight into the printer without the risk of bending or curling. It also delivers exceptional accuracy when printing fine details.

Professional colour control software
Adobe® Photoshop® CS/CS2 plug-in software, designed to work with Photoshop, provides professional colour and tone control. Canon's new 'linear tone' print mode ensures easy and faithful colour output when printing your carefully retouched photos. Get accurate colour reproduction with just a few clicks.

Robust and reliable design
Designed for heavy-duty usage, the robust PIXMA Pro9000 provides consistent quality over a long period. Eliminate costly outsourcing and maximise profitability with this stylish and dependable printer.

Speed and photo lab quality
Print an A3+ photo lab quality print in approximately 83 seconds with fast borderless photo printing on a range of sizes. Canon's FINE print head and 2pl Micro-Nozzles deliver a 4800 x 2400dpi print resolution for true photo lab quality.

Economical Single Ink system
Single Ink technology ensures economical operation. All ink cartridges can be replaced individually to minimise ink wastage.

Short summary description Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3:
This short summary of the Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA Pro9000, Colour, 4800 x 2400 DPI, 8, A3, 4.7 ppm, Duplex printing

Long summary description Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3:
This is an auto-generated long summary of Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA Pro9000. Colour, Number of print cartridges: 8. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 4.7 ppm. Duplex printing

Features
Duplex printing *
Yes
Colour *
Yes
Number of print cartridges *
8
Printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
4.7 ppm
Print speed (colour, normal quality, A4/US Letter)
4.4 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Media weight (tray 1)
64 - 105
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Standard interfaces
USB 2.0
Network
Bluetooth
No
Performance
Sound power level (printing)
37 dB
Design
Market positioning *
Business
Power
Power consumption (printing) *
20 W
Power consumption (standby)
1.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows 2000 Windows Me Windows 98 Mac OS X v10.2.8
Minimum storage drive space
300 MB
Minimum system requirements
USB CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
660 mm
Depth
354 mm
Height
191 mm
Weight
13.5 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint Pro Easy-WebPrint Easy-PhotoPrint PhotoRecord Easy-PrintToolBox CD-LabelPrint Mac: Easy-PhotoPrint Pro Easy-PhotoPrint CD-LabelPrint
Other features
Power LED
Yes
Stand-by LED
Yes
Infrared data port
No
Print technology
Inkjet
Media types supported
Plain Paper, Envelopes, Fine Art Paper "Photo Rag", Fine Art Paper Premium Matte, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201), Other Fine Art Paper
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 02:12:15
Uk has collected 20 expert reviews for Canon PIXMA Pro9000 inkjet printer Colour 4800 x 2400 DPI A3 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalphotography.com
Updated:
2011-11-13 02:11:41
The Canon Pixma Pro 9000, launched alongside the Pixma Pro 9500, is designed primarily with DSLR users in mind...
80%
pcauthority.com.au
Updated:
2011-11-13 02:12:01
Expensive but solidly built ? a fast way to get superbly vibrant A3 prints.
83%
macworld.co.uk
Updated:
2011-11-13 02:12:06
The Canon Pixma Pro9000 is no looker, that’s for sure – the plain oblong box looks more like a coffin for a small dog than a sexy piece of industrial design. It’s also remarkably heavy, and you might want to consider working out at the g...
Good Fast, extremely quiet, print heads can be replaced, straight path for thicker material easy to use, high-quality prints, prints right up to the edge...
Bad Ugly, large, heavy, no supplied USB cable, installer takes over the screen stopping you from getting on with other things...
100%
alphr.com
Updated:
2011-11-13 02:12:08
Expensive but solidly built - a fast way to get superbly vibrant A3 prints Inkjet printers arent renowned for their longevity or resilience, but Canon seems to be attempting to change that with the Pro 9000. We were amazed by its size and substance;...
83%
dpexpert.com.au
Updated:
2011-11-13 02:12:11
This printer is the top of Canon’s domestic range. It produces prints up to A3+ (329x483mm) and uses Chromalife 100 inks in eight separate cartridges. It prints labels onto printable CD/DVD blanks using the supplied software and disc tray. Setup and...
Good When the supplied software is installed a Photoshop Plug-in is setup that appears in the File/Automate menu as Easy-Photoprint Pro. Using this plug-in is the easiest way to set all the correct variables for printing. It is simply a matter of selecting...
Bad The ink cartridges are expensive. The best street price we could find is $24. With eight cartridges the cost of consumables is an important consideration in purchasing. Don’t be tempted by third party substitutes. To get the best out of this outstan...
Bottom line The printer represents excellent value for money. Canon has a wide range of paper types, including double-sided paper and a new style of fine art rag paper that has a matte, textured surface and produces prints with a pastel appearance. We tried the ar...
0%
photo-i.co.uk
Updated:
2011-11-13 02:12:15
The Canon Pixma Pro 9000 review Many of today’s compact and SLR digital cameras are dropping in price and are capable of capturing 8, 10, 12 or more megapixel files. Higher resolution cameras enable you to produce larger prints. Printer manufact...
Good Excellent photographic print quality, Speed with colour, Straight paper path, Design, Price...
Bad Slow B/W printing, EasyPhotoPrint Pro needs a bit of attention, USB 2.0 port only...
Bottom line I still have a sense of excitement and anticipation when I open the box and setup a new printer, the question that runs through my mind is - could this be the ultimate printer we have all been waiting for? Is this the ultimate printer? To answer that...
0%
thestar.com.my
Updated:
2016-12-27 19:51:35
Going big on home By TAN KIT HOONG PIXMA PRO9000 (Canon) Inkjet photo printer Print resolution: 4,800 x 2,400dpi Inks: 8-colour ChromaLife 100 system Print speed: 16ppm (text) 185secs (standard-quality A3 photo) Interface: USB 2.0 Paper handling: auto...
Good Great prints; Easy-Print Pro makes tweaking colour and contrasteasy; large print size...
Bad Ink cartridges are rather small for such a printer.
Bottom line I HAVE been testing A4-sized printers for a few years now and while theyve all been mostly great, Ive still been yearning for bigger prints.The big problem with going bigger in home printing is that A3-sized and larger printers have always cost upwar...
0%
brighthub.com
Updated:
2011-11-13 02:11:39
Looking for a printer that will produce brilliant, wide-format photos, but don’t want to spend a small fortune to purchase one? The Canon PIXMA Pro9000 photo printer combines high quality prints with a very competitive price for the amateur or profe...
Bottom line I have owned the Canon PIXMA Pro9000 printer for about three...
100%
bobatkins.com
Updated:
2011-11-13 02:11:43
I have a brand new Canon PIXMA Pro9000 printer for sale. Its still in the sealed box from Canon (never opened). I bought the printer for a project I had in mind, but I dont have the time and resources to go ahead with the project right now, so Im...
0%
printerinfo.com
Updated:
2011-11-13 02:11:44
The Pro9000, released in November 2006, is one of Canon’s most recent contributions to the professional photo printer market. This printer uses eight dye-based inks inside an elegantly designed chassis with simple functions. Without a lot of bells and...
Good Pleasing design, Wellmade and designed trays/doors, Switchable input/output tray for large paper.
Bad umers interested in more connectivity options and a more interactive control panel might want to look at the HP 8750 or the Epson R1800. See the Comparisons section on the Overall Impressions page for more info.
Bottom line The Canon Pixma Pro9000 does its job well. Its simple design reflects its singular purpose—printing high quality prints from 4" x 6" up to 13" x 19" in size. The printer can also produce good quality documents, but at a slower rate than all-in-one p...
0%
photographyblog.com
Updated:
2011-11-13 02:11:49
The new Canon PIXMA Pro 9000 replaces one of Canons most successful A3/B size printers, the highly regarded PIXMA i9900. Known for excellent print quality and large color gamut, this dye ink printer has been a favorite among photographers for severa...
Bottom line Canon Pixma Pro 9000 Review Review Date: May 14th 2007Author: Jon Canfield Leave a comment about this review Introduction The new Canon PIXMA Pro 9000 replaces one of Canons most successful A3/B size printers, the highly regarded PIXMA i9900. Known f...
80%
shutterbug.com
Updated:
2011-11-13 02:11:54
Given that we will focus on so-called “art” papers here, it’s worth going over their setup and prep. Like some smaller footprint, desktop “fine art” printers, you have to load the thicker sheets via the front-load system, one...
0%
pcmag.com
Updated:
2011-11-13 02:11:58
Almost any ink jet printer can do a decent job of printing photos, often with a focus on the popular 4- by 6-inch size. But if youre serious about photography, you want better than decent and larger than 4-by-6. You want the quality of a professiona...
Good Top-quality color photos and graphics. Maximum 13- by 19-inch paper size. Choice of fine-art papers available.
Bad Relatively poor text quality.
Bottom line The Canon Pixma Pro9000 delivers top-quality photos and can use Canons 13- by 19-inch fine-art papers to print large, professional-looking output suitable for framing...
80%
whatdigitalcamera.com
Updated:
2011-11-13 02:12:13
Canon’s latest A3+ photo printer, the Pixma Pro 9000, is an evolutionary development of the three-year-old i9950, using eight single-colour ChromaLife 100 dye inks, including red and green. Canon says ChromaLife 100 is a significant ste...
0%
imaging-resource.com
Updated:
2014-03-20 01:20:02
It took two printers to replace Canons beloved i9900, the 13x19-inch printer whose lifespan extended well into the PIXMA era. But Canons two new PIXMA 13x19 printers carry the torch well. C O N T E N T S Features Specifications In the Box Installati...
Bottom line Canons new PIXMA Pro9000 dye-based inkjet had a tough act to follow in the i9900. But it brings down the house with vibrant color, fast printing and versatile media handling that challenges not just the i9900 but pigment-based 13x19 printers. We miss...
0%
steves-digicams.com
Updated:
2014-03-20 01:20:02
The Canon i9900 has been updated by two new professional photo printers: the ten-color PIXMA Pro9500 and the eight color PIXMA Pro9000. They are the first PIXMA printers to earn the Pro designation. Both the PIXMA Pro9500 – which utilizes long-lasting...
0%