location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami El Shaddai: Ascension of the Metatron PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
El Shaddai: Ascension of the Metatron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114569440001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami El Shaddai: Ascension of the Metatron PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Ignition Tokyo Release date (DD/MM/YYYY): 09.09.2011
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Konami El Shaddai: Ascension of the Metatron PlayStation 3 :
The long product name of Konami El Shaddai: Ascension of the Metatron PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

El Shaddai: Ascension of the Metatron, PlayStation 3, Action
More>>>
Short summary description Konami El Shaddai: Ascension of the Metatron PlayStation 3:
This short summary of the Konami El Shaddai: Ascension of the Metatron PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami El Shaddai: Ascension of the Metatron, PlayStation 3, T (Teen)

Long summary description Konami El Shaddai: Ascension of the Metatron PlayStation 3:
This is an auto-generated long summary of Konami El Shaddai: Ascension of the Metatron PlayStation 3 based on the first three specs of the first five spec groups.

Konami El Shaddai: Ascension of the Metatron. Platform: PlayStation 3, ESRB rating: T (Teen), PEGI rating: 12, Developer: Ignition Tokyo, Release date (DD/MM/YYYY): 09.09.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:11
Uk has collected 33 expert reviews for Konami El Shaddai: Ascension of the Metatron PlayStation 3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 04:33:10
Religion and gaming: always a controversial combination. Who would’ve thought it could work as a mainstream title? Obviously, Ignition Entertainment decided there was some inspiration to be found in an ancient Jewish biblical tale, and delivered unto t...
78%
darkzero.co.uk
Updated:
2012-01-25 04:33:11
Published September 11th 2011. Written by Sean Bell. People often moan about how the film industry is running out of ideas, and the games industry surely isn’t much better. What’s this? A game based on a book written around 2,260 years ago? Come on, gu...
100%
impulsegamer.com
Updated:
2012-01-25 04:33:11
El Shaddai: Ascension of the Metatron is a weird game that pays homage to a simpler time of gaming, however the universe of this title features a rich and diverse sensory experience that looks quite stunning and stylised on the PS3. The story revolves...
Bottom line I really enjoyed El Shaddai: Ascension of the Metatron as it provides gamers with something a little left out of centre with some gorgeous graphics, simplistic yet challenging gameplay and a world that is so different that you will be craving to come...
85%
avforums.com
Updated:
2014-03-20 04:46:11
Hitting bargain prices insanely quickly, and no doubt destined to go out of print at some point, I thought I'd take the opportunity to look back at one of last years less well publicised titles, El Shaddai: Ascension of the Metatron. You can just imagine...
80%
techgeek.com.au
Updated:
2014-03-23 03:46:53
Never heard of El Shaddai: Ascension of the Metatron ? Well, that means you been living under a rock for the last couple of months. The latest game from little known developer Ignition and distributed by Konami is out in Australia, after being first relea...
Good Visually is great, the music score, the simple gameplay control…...
Bad But… Dubbing and lip syncing just misses the mark, the initial control layout...
90%
realmofgaming.com
Updated:
2012-01-25 04:33:10
PlayStation 3It all begins with a snap, like an illusion. Inspired by the Book of Enoch, an ancient Jewish text, El Shaddai wastes little time whisking its players away to its bizarre, Eastern interpretation of Western religious mythology. Seven angels...
50%
blogcritics.org
Updated:
2012-01-25 04:33:10
While its title may be very lyrical sounding when enunciated properly in a smooth, calm tone, a simple glance at the words “El Shaddai: Ascension of the Metatron” may have you tilting your head to one side and weeping slightly. Exactly what is it? Well...
40%
gaming-age.com
Updated:
2012-01-25 04:33:10
Oh El Shaddai, why can't I love you? I've tried, trust me. But every damn time I miss a jump on one of your god-awful platforming sections I want to send my controller soaring through my television set. That about sums up how I feel about El Shaddai: A...
31%
strategyinformer.com
Updated:
2012-01-25 04:33:11
How many games can be considered art? If El Shaddai was a film, it would slot into the Studio Ghibli catalogue nicely. If it was an album, it would pump track after track of mind-blowing dub-step right into your eardrums. If it was a painting, it would...
Bottom line How many games can be considered art? If El Shaddai was a film, it would slot into the Studio Ghibli catalogue nicely. If it was an album, it would pump track after track of mind-blowing dub-step right into your eardrums. If it was a painting, it would...
75%
geardiary.com
Updated:
2012-01-25 04:33:11
Tweet Tweet The single player adventure game El Shaddai: Ascension of the Metatron is inspired by the apocryphic/ Deuterocanonical Book of Enoch and follows the adventures of Enoch and his God-given quest to return seven fallen angels to heaven – or...
Good high production values, intriguing plot/characters, outstanding visuals, simple controls keep players looking at the spectacular environments, musical score...
Bad medium replay value after conquering, unexplained events, open ended elements...
0%
gamezone.com
Updated:
2012-01-25 04:33:11
The story revolves around Enoch and his quest to find and take down seven fallen angels as mandated by heaven. The fallen angels have their minds set on enslaving humanity, and it’s up to Enoch, with the help from his guardian angel Lucifel, to ensure...
85%
gamespot.com
Updated:
2012-01-25 04:33:11
Beauty can be a dangerous thing. The promise of exploring a world rich with the fruits of artistic expression can lure the unsuspecting into a visually impressive but fundamentally lacking wasteland. And on the surface, El Shaddai: The Ascension of the...
Good Incredible, abstract visual design, Streamlined combat is smooth and challenging, Three unique and satisfying weapons, Varied soundtrack deftly enhances the experience, Playing on harder difficulties reveals impressive combat depth.
Bad Camera makes navigating 3D platforms unnecessarily tricky, Combat on normal difficulty gets predictable.
Bottom line El Shaddai: Ascension of the Metatron combines gorgeous artistic design with enticing combat to create a memorable adventure...
0%
ign.com
Updated:
2012-01-25 04:33:11
For better or for worse, it's always nice to see a developer try something truly different. El Shaddai: Ascension of the Metatron is one such attempt. It's a third-person, story-driven action game that depends upon a unique setting and an interesting g...
Bottom line I never developed a cadence while playing El Shaddai. The game has absolutely no rhythm. And most importantly, even after beating it, I never felt like I really got anywhere. I never felt like I excelled at the game even though I saw it through to the...
50%
cheatcc.com
Updated:
2012-01-25 04:33:11
When UTV Ignition set out to create El Shaddai: Ascension of the Metatron, they were determined to make the most artistic and thoughtful game yet. Considering the plot, graphics, and overall setting, they must have hired countless artists, writers, the...
78%
1up.com
Updated:
2012-01-25 04:33:11
El Shaddai: The Ascension of the Metatron feels like the most unconventional action game I've ever played -- this is especially true when I examine each part of the experience. Visually, it strikes me as one of the most colorful examples of surrealist...
75%
Brand Image Product code Product Stock Price from
Konami

Konami Saw II: Flesh & Blood Spanish PlayStation 3
(show image)
052655 Saw II: Flesh & Blood 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 3
(show image)
052228 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow Spanish PlayStation 3
(show image)
051962 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)