location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami El Shaddai: Ascension of the Metatron Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
El Shaddai: Ascension of the Metatron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114569380001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami El Shaddai: Ascension of the Metatron Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action
  • - Developer: Ignition Tokyo Release date (DD/MM/YYYY): 09.09.2011
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Konami El Shaddai: Ascension of the Metatron Xbox 360 :
The long product name of Konami El Shaddai: Ascension of the Metatron Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

El Shaddai: Ascension of the Metatron, Xbox 360, Action
More>>>
Short summary description Konami El Shaddai: Ascension of the Metatron Xbox 360:
This short summary of the Konami El Shaddai: Ascension of the Metatron Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami El Shaddai: Ascension of the Metatron, Xbox 360, T (Teen)

Long summary description Konami El Shaddai: Ascension of the Metatron Xbox 360:
This is an auto-generated long summary of Konami El Shaddai: Ascension of the Metatron Xbox 360 based on the first three specs of the first five spec groups.

Konami El Shaddai: Ascension of the Metatron. Platform: Xbox 360, ESRB rating: T (Teen), PEGI rating: 12, Developer: Ignition Tokyo, Release date (DD/MM/YYYY): 09.09.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:13
Uk has collected 25 expert reviews for Konami El Shaddai: Ascension of the Metatron Xbox 360 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:33:13
For better or worse, El Shaddai has the pedigree of a critical darling. Development on the title was headed by Takeyasu Sawaki, a former member of the Capcom who did character designer for Devil May Cry and the “too beautiful to live” Okami. Sawaki see...
Good Amazing art design, Deeperthanexpected combat, Lucifer's snarky remarks...
Bad Platforming isn't all it could be, Not enough replay value, Too straightforward for some...
80%
stuff.tv
Updated:
2014-03-21 03:12:36
El Shaddai is based on the Bible or – to be exact – the Book of Enoch, an obscure biblical text rarely seen in Bibles outside Ethiopia or Eritrea. Now we can’t claim to be familiar with the original text, but we very much doubt it involved holy warri...
Bottom line The visuals are to die for, but the Biblical themes won’t convert everyone...
60%
gamechronicles.com
Updated:
2012-01-25 04:33:12
El Shaddai: Ascension of the Metatron is perhaps one of the single most unique games I’ve "experienced" on this generation of console, and can best be described as interactive art with a heavy dose of combat all infused with serious spiritual overtones...
60%
strategyinformer.com
Updated:
2012-01-25 04:33:12
How many games can be considered art? If El Shaddai was a film, it would slot into the Studio Ghibli catalogue nicely. If it was an album, it would pump track after track of mind-blowing dub-step right into your eardrums. If it was a painting, it would...
Bottom line How many games can be considered art? If El Shaddai was a film, it would slot into the Studio Ghibli catalogue nicely. If it was an album, it would pump track after track of mind-blowing dub-step right into your eardrums. If it was a painting, it would...
75%
videogamer.com
Updated:
2012-01-25 04:33:12
"What the hell!?" is a phrase you’ll utter with alarming frequency while playing El Shaddai, which is funny, actually, given that the game centres around the politics of heaven. It's bonkers, to return to the original point; a delirious blend of confli...
80%
diehardgamefan.com
Updated:
2012-01-25 04:33:12
As I’ve mentioned before, games based in Judeo/Christian religion generally aren’t very good, despite the theoretically rich subject matter they can draw from. Instead of games featuring reinterpretations of Biblical concepts and Samson slaying enemies...
Bottom line El Shaddai: Ascension of the Metatron is a game that everyone should probably experience, both because it’s an amazingly presented product and because it’s a good example of how even the most promising and aesthetically pleasant game can end up not de...
60%
newgamenetwork.com
Updated:
2012-01-25 04:33:13
The visually stunning game, El Shaddai: Ascension of the Metatron, was developed and published by Ignition Entertainment. El Shaddai is based on an ancient Jewish text (The Book of Enoch), which is rare treat as developers tend to shy away from potenti...
79%
ign.com
Updated:
2012-01-25 04:33:13
For better or for worse, it's always nice to see a developer try something truly different. El Shaddai: Ascension of the Metatron is one such attempt. It's a third-person, story-driven action game that depends upon a unique setting and an interesting g...
Bottom line I never developed a cadence while playing El Shaddai. The game has absolutely no rhythm. And most importantly, even after beating it, I never felt like I really got anywhere. I never felt like I excelled at the game even though I saw it through to the...
50%
destructoid.com
Updated:
2012-01-25 04:33:13
El Shaddai is not Spanish for "the Shaddai." In fact, Latin America may be one of the only regions not represented by El Shaddai in some way. The game features British and American voice actors (including at least one Harry Potter alumnus), is direct...
80%
gamespot.com
Updated:
2012-01-25 04:33:13
Beauty can be a dangerous thing. The promise of exploring a world rich with the fruits of artistic expression can lure the unsuspecting into a visually impressive but fundamentally lacking wasteland. And on the surface, El Shaddai: The Ascension of the...
Good Incredible, abstract visual design, Streamlined combat is smooth and challenging, Three unique and satisfying weapons, Varied soundtrack deftly enhances the experience, Playing on harder difficulties reveals impressive combat depth.
Bad Camera makes navigating 3D platforms unnecessarily tricky, Combat on normal difficulty gets predictable.
Bottom line El Shaddai: Ascension of the Metatron combines gorgeous artistic design with enticing combat to create a memorable adventure...
0%
cheatcc.com
Updated:
2012-01-25 04:33:13
When UTV Ignition set out to create El Shaddai: Ascension of the Metatron, they were determined to make the most artistic and thoughtful game yet. Considering the plot, graphics, and overall setting, they must have hired countless artists, writers, the...
78%
Brand Image Product code Product Stock Price from
Konami

Konami Saw II: Flesh & Blood Spanish PlayStation 3
(show image)
052655 Saw II: Flesh & Blood 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 3
(show image)
052228 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow Spanish PlayStation 3
(show image)
051962 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)