location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XF1M39041 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XF1M39041
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF1M39041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892089339 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 07:55:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo 4XF1M39041 mounting kit Black :
The long product name of Lenovo 4XF1M39041 mounting kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre Tiny Power Cage III
More>>>
Lenovo 4XF1M39041 mounting kit Black:
The official description of Lenovo 4XF1M39041 mounting kit Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkCentre Tiny Power Cage III is a mounting solution that provides an efficient and secure power adapter mounting solution for your Tiny PC. It is designed to fit the ThinkCentre 135 W AC Adapter Gen 2 (Slim Tip) and original 170 W slim tip power adapter. To complete this solution, the ThinkCentre Tiny Sandwich Kit II (4XH0N04098) or Tiny VESA Mount II (Option PN: 4XF0N03161) is required.

Short summary description Lenovo 4XF1M39041 mounting kit Black:
This short summary of the Lenovo 4XF1M39041 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XF1M39041, Black

Long summary description Lenovo 4XF1M39041 mounting kit Black:
This is an auto-generated long summary of Lenovo 4XF1M39041 mounting kit Black based on the first three specs of the first five spec groups.

Lenovo 4XF1M39041. Product colour: Black

Technical details
Product colour *
Black
Warranty period
1 year(s)
Operational conditions
Operating temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 93%
Weight & dimensions
Weight
200 g
Weight & dimensions
Width
165 mm
Depth
83.7 mm
Height
40.5 mm
Packaging data
Packaging content
Power cage, specific poster, warranty poster
Package width
264 mm
Package depth
110 mm
Package height
53 mm
Package weight
350 g
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
United States 1 distributor(s)