location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB522
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB522-BKB-CSK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821220
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:33:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Membrane
  • - QWERTZ Czech, Slovakian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
More>>>
Short summary description DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black:
This short summary of the DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB522, Full-size (100%), Wired, USB, Membrane, QWERTZ, Black

Long summary description DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black:
This is an auto-generated long summary of DELL KB522 keyboard Universal USB QWERTZ Czech, Slovakian Black based on the first three specs of the first five spec groups.

DELL KB522. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTZ, Keyboard number of keys: 104. Wrist rest. USB hub, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTZ
Keyboard language *
Czech, Slovakian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Windows keys
Yes
Hot keys
Yes
Number of hot keys
7
Multimedia keys
Yes
USB hub
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
USB 2.0 ports quantity
2
Power
Power source type *
USB
Mouse
Mouse included *
No
Packaging data
Package width
463.6 mm
Package depth
176.1 mm
Package height
46.3 mm
Package weight
1.27 kg
Packaging content
Number of products included *
1 pc(s)
Other features
Compatibility
- Dell Inspiron 11 3179, 15 5565, 15 5567, 17 5767 - Dell Latitude 13 7350, 3150, 7370, 7414 Rugged Extreme, E5250, E5270, E5440, E5450, E5540, E5550, E6440, E6540, E7240, E7250, E7270, E7440, E7450, E7470 - Dell OptiPlex 3010, 3011, 3020, 3030, 7010, 7020, 9010, 9010 AIO, 9030, XE2 - Dell Precision R7610, T1650, T1700, T3600, T3600 Base, T3600 Essential, T3610, T5600, T5600 Advanced, T5600 Base, T5600 Essential, T7600, T7600 Advanced, T7600 Base, T7600 Essential - Dell Precision Mobile Workstation M2800, M3800, M4800, M6800 - Dell Precision Tower 5810, 7910
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)