location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-11741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-11741
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.2 cm (17") Black, Orange
  • - Nylon
  • - Shoulder strap
  • - 630 g
Warranty:
Long product name DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange :
The long product name of DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adventure Messenger up to 17", Black/Orange
More>>>
DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange:
The official description of DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection, functionality and ergonomic comfort with sporty, messenger bag style. Spacious storage area is roomy enough for a change of clothes. Accessory storage area features individual mesh pockets and key fob. Dual side pockets provide storage for water bottles or umbrella and a small zippered pocket conveniently located near the padded top handle features soft-touch lining to protect sunglasses or phones from scratching. Intelligent materials and design protect laptop and provide user comfort, with a well-padded laptop compartment, padded back panel with mesh fabric for cooling air ventilation, and an elongated, padded shoulder strap pad for comfortable over-the-shoulder or across-the-body fit. Easy-grip, non-slip zipper pulls deliver smooth, reliable motion and the exterior fabric features stylish orange accents plus protective water resistance. The sturdy two buckle closure keep messenger contents secure. Fits up to 43cm (17'') Dell™ laptops.

- Protection: Water-resistant fabric; well-padded, protective laptop compartment; padded back panel with breathable mesh; and elongated, padded shoulder strap pad for comfortable over-the-shoulder or across-the-body fit
- Style: Orange accents highlight this active, sporty style
- Compatibility: Fits up to 43cm (17'') Dell laptops
- Functionality: Spacious storage section holds change of clothes; accessory storage area includes individual mesh pockets and key fob; two side pockets store water bottle or umbrella; accessible, small zippered pocket with protective, soft-touch lining for sunglasses or cell phone. Two sturdy buckles keep messenger contents secure.

Short summary description DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange:
This short summary of the DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-11741, Messenger case, 43.2 cm (17"), Shoulder strap, 630 g

Long summary description DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange:
This is an auto-generated long summary of DELL 460-11741 laptop case 43.2 cm (17") Messenger case Black, Orange based on the first three specs of the first five spec groups.

DELL 460-11741. Case type: Messenger case, Maximum screen size: 43.2 cm (17"), Shoulder strap. Weight: 630 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.2 cm (17")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black, Orange
Features
Shoulder strap
Yes
Weight & dimensions
Width
110 mm
Depth
483 mm
Height
311 mm
Weight
630 g
Country Distributor
United Kingdom 1 distributor(s)