location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-29LGY Light Grey Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-29LGY Light Grey Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4872B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999681962
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 288768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-29LGY Light Grey Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-29LGY Light Grey Ink Cartridge :
The long product name of Canon PGI-29LGY Light Grey Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-29LGY Light Grey Ink Cartridge
More>>>
Canon PGI-29LGY Light Grey Ink Cartridge:
The official description of Canon PGI-29LGY Light Grey Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LUCIA ink range of professional inks deliver rich, high density colours excellent colour gamut and reliable quality. This pigment-based ink system offers outstanding photo permanence. The 36ml light grey ink tank allows you to print up to 1320 photos in 10x15cm or 352 in A3+ size at ISO/JIS-SCID† standard.

Short summary description Canon PGI-29LGY Light Grey Ink Cartridge:
This short summary of the Canon PGI-29LGY Light Grey Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-29LGY Light Grey Ink Cartridge, Light grey, Pigment-based ink, 1 pc(s), 1320 pages

Long summary description Canon PGI-29LGY Light Grey Ink Cartridge:
This is an auto-generated long summary of Canon PGI-29LGY Light Grey Ink Cartridge based on the first three specs of the first five spec groups.

Canon PGI-29LGY Light Grey Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 1320 pages, Printing colours: Light grey, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon PIXMA PRO-1
Quantity per pack *
1 pc(s)
Colour ink page yield *
1320 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Light grey
Brand compatibility *
Canon
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon PGI-29GY Grey Ink Cartridge Canon PGI-29GY Grey Ink Cartridge
(show image)
4871B001 PGI-29GY Grey Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29DGY Dark Grey Ink Cartridge Canon PGI-29DGY Dark Grey Ink Cartridge
(show image)
4870B001 PGI-29DGY Dark Grey Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29R Red Ink Cartridge Canon PGI-29R Red Ink Cartridge
(show image)
4878B001 PGI-29R Red Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-29Y Yellow Ink Cartridge Canon PGI-29Y Yellow Ink Cartridge
(show image)
4875B001 PGI-29Y Yellow Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-8G Green Ink Cartridge Canon CLI-8G Green Ink Cartridge
(show image)
CLI-8G CLI-8G Green Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9PC Photo Cyan Ink Cartridge Canon PGI-9PC Photo Cyan Ink Cartridge
(show image)
PGI-9PC PGI-9PC Photo Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9G Green Ink Cartridge Canon PGI-9G Green Ink Cartridge
(show image)
PGI-9G PGI-9G Green Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9R Red Ink Cartridge Canon PGI-9R Red Ink Cartridge
(show image)
PGI-9R PGI-9R Red Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9PBK Photo Black Ink Cartridge Canon PGI-9PBK Photo Black Ink Cartridge
(show image)
PGI-9PBK PGI-9PBK Photo Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)