location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 3750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-38014
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:45:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2430M 2.4 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD-RW
  • - NVIDIA® GeForce® GT 525M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 130 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional :
The long product name of DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vostro 3750, Intel Core i5-2430M (2.4 GHz), 4096MB DDR3, 500GB HDD, DVD-RW, 17.3" TFT, 1600 x 900, Webcam, LAN, 802.11 b/g/n, Li-Ion/6-cell, 3.0kg, Windows 7 Professional 64-bit
More>>>
DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional:
The official description of DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vostro 3750 Laptop
Specially designed for small business, the Vostro™ 3750 laptop is your desktop-replacement solution. Sophisticated, powerful and sporting a 17.3" HD screen, Vostro helps you stay connected and in control, with style and confidence.

Power up your business
Your business needs power. It needs speed and performance. Vostro laptops are your full-featured, business solution and uncompromising mix of power and portability.

Outperform the competition
Experience smooth multitasking and lightning-fast performance with DDR3 memory. Take your business to the next level by pairing Vostro's next-generation Intel® Core™ processors with an upgrade to Genuine Windows® 7 Professional operating system.

Faster data transfer
Sometimes your business can't wait, so why should you? Two USB 3.0 ports enable data transfers at up to 10x the speed of USB 2.0. Vostro laptops also include Bluetooth® 3.0, which transfers at up to 24 Mbps, allowing you to move large files in seconds.

Designed to last
With a wide, durable metal hinge for added support and a sturdy aluminum casing, Vostro laptops are a smart investment in the future of your business.

Work virtually anywhere, anytime
Connecting and collaborating on-the-go has never been easier. Vostro laptops deliver a suite of hardware and software, tailored to meet your small business needs.

Short summary description DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional:
This short summary of the DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3750, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional:
This is an auto-generated long summary of DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional based on the first three specs of the first five spec groups.

DELL Vostro 3750. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Weight: 3 kg

Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2430M
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 525M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Audio system
HD
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel HM67 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53450
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
130 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
418.4 mm
Depth
286.7 mm
Height (front)
3.08 cm
Height (rear)
3.48 cm
Width (imperial)
41.8 cm (16.5")
Depth (imperial)
28.7 cm (11.3")
Height (front) (imperial)
3.07 cm (1.21")
Height (rear) (imperial)
3.48 cm (1.37")
Weight *
3 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
Type
PC
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows 7 Professional Windows 7 Home Premium
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:25:54
Uk has collected 20 expert reviews for DELL Vostro 3750 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2012-01-13 01:25:54
Review date: 06 October, 2011. Review by: Martyn Clayden Dell's Vostro range is deliberately pitched at small business users on the go, but thanks to the new generation of Sandy Bridge CPUs, consumers into general entertainment will also find that sev...
Good High performance CPU...
Bad No Full HD display.
Bottom line Extremely smart but heavy, the 17.3" Dell Vostro 3750 laptop meets all the needs of the small business user with its bristling ports and slots, high performance CPU and switchable graphics technology plus practical support software...
80%
v3.co.uk
Updated:
2012-01-13 01:25:54
The Dell Vostro range caters to the needs of small businesses, and the 3750 is the latest model for those looking to invest in a desktop replacement. With dimensions of 418x34x287mm and a back-breaking starting weight of 3kg, the Vostro is a behemoth o...
Good Customisation options galore, high-end performance, good support for SMBs, reasonable price...
Bad Poor portability, disappointing trackpad...
Bottom line The Vostro 3750 is a solid effort from Dell that packs in great performance and will cater to the needs of SMBs on a budget. The customisation options mean that business users can also tailor the laptop to their individual needs...
80%
zdnet.co.uk
Updated:
2013-02-13 10:30:27
If you're a small business that doesn't require the full panoply of corporate security requirements (TPM, vPro for example), then the visually pleasing Vostro 3750 is a good desktop replacement contender. It delivers solid, if not spectacular, performa...
Good Elegant, generally sturdy design, 17.3in, 1,600by900 screen, Fullsize keyboard with separate numeric keypad, Plenty of ports and connectors, Decent performance, Flexible graphics subsystem...
Bad No Core i7, mobile broadband or SSD options, Bulky and heavy, Moderate battery life...
77%
tech2.com
Updated:
2013-02-13 10:30:26
Today we have another notebook from Dell’s business stable, the Vostro 3750. Like their Latitude series, the Vostro is also primarily targeted at business and corporate users who want a durable yet professional looking notebook. The Vostro series is...
Bottom line One would typically expect a 17-inch notebook with a high end CPU and GPU to cost a bomb, but oddly that’s not the case here. You’ll be pleasantly surprised to know that the Vostro 3750 with all the bells and whistles will cost you a reasonable Rs. 60...
70%
techtree.com
Updated:
2013-02-13 10:30:28
Expert Review MRP: Rs 60,899The series of laptops from caters to business users. Dell has recently refreshed this lineup into its third generation with new hardware and better styling. Of these, the 3700 series can be considered as desktop replace...
Good Excellent build quality; Ergonomics; Good battery life; Runs cool...
Bad Not really portable; No Blu-ray drive...
Bottom line The Dell Vostro 3750 is a splendid desktop replacement and there is almost nothing that we did not like about it. The 17.3" anti-glare display is easy on the eyes, while the full sized ergonomic keyboard is a joy to use. The performance is top-notch as...
80%
notebookcheck.net
Updated:
2013-02-13 10:30:30
The laptop, in its configuration at hand, bids an Intel Core i3-2310M dual core processor with a clock rate of 2.1 GHz, the incorporated GMA HD 3000 GPU , a four GB of DDR3 RAM and a hard disk capacity of 500 GBs. We also received a faster version in addi...
Good Attractive design with matt surfaces, Good workmanship and color options, Impressive diversity of connections, Generous keyboard with light, Matt display with a resolution of 1600x900 pixels, Good performance in office mode, High-end 2.1 loudspeaker syste...
Bad Workmanship and stability partly not convincing, Only 12 month warranty ex-factory, No docking port, Bloated software bundle pre-installed, Average display rates, Noise development during load...
Bottom line The American enterprise, Dell, has a impressive notebook with a 17.3 inch display in its array with the Vostro 3750. It manages the balancing act between the consumer and business market. The new components and modifications in form of an Intel Core i3-23...
84%