HPE logo

HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16870
Info modified on:
12 Mar 2024, 11:37:37
Long product name HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

OfficeConnect 1950 24G 2SFP+ 2XGT PoE+ Switch

Short summary description HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

HPE OfficeConnect 1950 24G 2SFP+ 2XGT PoE+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Installed SFP+ modules quantity: 2, Console port: RJ-45. MAC address table: 16384 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.