location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30GB MLC SSD Opt. 790 MT 3.5in SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-30MLC-F14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146573234
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA :
The long product name of Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSD, 30GB, MLC, 3.5 inch (6.35cm), SATA Incl. Caddy / Tray
More>>>
Short summary description Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA:
This short summary of the Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA, 30 GB, 3.5"

Long summary description Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA:
This is an auto-generated long summary of Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA based on the first three specs of the first five spec groups.

Origin Storage 30GB MLC SSD Opt. 790 MT 3.5in SATA. SSD capacity: 30 GB, SSD form factor: 3.5"

Features
SSD form factor *
3.5"
SSD capacity *
30 GB
Interface *
Serial ATA
Memory type *
MLC
Features
Compatible products
Dell Dimension 9100, Dell Dimension 9150, Dell Dimension 9200, Dell Dimension E520, Dell Dimension E521, Dell Optiplex 380 MT, Dell Optiplex 390 MT, Dell Optiplex 390 SFF, Dell Optiplex 580 MT, Dell OptiPlex 790 MT, Dell Optiplex 790 SFF, Dell OptiPlex 980 MT, Dell OptiPlex 990 MT, Dell OptiPlex 990 SFF, Dell PowerEdge SC430, Dell PowerEdge SC440, Dell PowerEdge T100, Dell PowerEdge T105, Dell PowerEdge T110, Dell PowerEdge T110 II, Dell PowerEdge T300, Dell PowerEdge T310, Dell PowerEdge T410, Dell PowerEdge T605, Dell Precision WorkStation 380, Dell Precision Workstation 390, Dell Precision Workstation 490, Dell Precision Workstation 690 / 690n, Dell Precision Workstation T1600, Dell Precision WorkStation T3400, Dell Precision WorkStation T5400, Dell Precision WorkStation T7400, Dell Precision Workstation T7500, Dell XPS 420, Dell XPS 430, Dell XPS 630, Dell XPS 630i, Dell XPS 700, Dell XPS 710 / XPS 710 H2C, Dell XPS 720, Dell XPS 730, Dell XPS 730X
Other features
Internal
Yes
Connectivity technology
Wired