location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KMC-W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM24C-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24KMC5BGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095200170
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-service out of the box with Windows OS
  • - Enhanced compatibility with built-in Windows 10 IoT Enterprise OS
  • - Helpful, safe interactions that enhances customer safety
  • - Powerful solution with no PC needed, while delivering reliable technology
Long product name Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 :
The long product name of Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" ADS, 1920 x 1080, 250 cd/m², 1000:1, 178/178, 14 ms, SoC, i5, 256 GB, RJ45, HDM, USB, 16/7, Windows 10 IoT Enterprise
More>>>
Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:
The official description of Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Self-service out of the box with Windows OS

Introducing Samsung Kiosk with Windows OS: a compact, eye-catching kiosk to provide reliable performance in any business location. With built-in Windows 10 IoT Enterprise OS, it supports enhanced compatibility with various 3rd party devices and services to integrate business operations.

Modular functionality to support any payment type

Boost every customer experience with the intuitive all-in-one payment and ordering system with no additional peripherals needed. Adopting a modular design, Samsung Kiosk offers a variety of customer payment options including credit card, barcode, QR code and NFC, along with a built-in printer.

All-in-one solution with upgraded compatibility

Samsung Kiosk operating on Windows is an all-in-one solution without the need for an external PC. With Windows 10 IoT Enterprise OS, it enables flexible connection with versatile devices and services, making it suitable for a wide array of business use cases.

Robust yet stable performance

Powered by 11th Gen Intel® Core™ Processor, Samsung Kiosk built on Windows OS features high performance computing power for flexible, stable, and enhanced capabilities that deliver amazing and robust experiences to users in any business environment.

Compact and modern design

Samsung Kiosk is composed of a single display part and connection box, along with an optional stand. The design enables clean and convenient cable management while the grey-white color and simple stand means the kiosk blends perfectly into any store interior with a stylish look.

Versatile solution for any scenario

For enhanced flexibility in any business environment, Samsung’s new kiosk offers three installation types – countertop, floor stand and wall-mounting – along with hidden cabling and power strip, with no external PC needed either for optimized space saving.

Keep the screen clean

Thanks to an Antimicrobial Coating, Samsung Kiosk inhibits microbial growth to help protect against certain bacteria. This enables customers to stay focused on what’s on the screen with peace of mind.

* To perform its antibacterial function, this product has been treated with the biocidal substance Zinc Pyrithione.** Antibacterial property does not protect users against bacteria and provides no protection against viruses including Covid-19.*** Antimicrobial Coating is on surface of screen only and the effect may vary depending on kind of bacteria or conditions of use.**** Antibacterial certification: UL2282 which is granted when the antibacterial effectiveness is more than 99%.(Test method(JIS Z 2801): after inoculation of 0.4cc of liquid with bacteria(Escherichia coli and Staphylococcus aureus) on specimen(5cm x 5cm), a sterilized film(4cm x 4cm) is adhered and left in a thermo-hygrostat with a relative humidity of 90% or more at 35°C for 24 hours, and then the efficiency of killing of the bacteria is measured / Test agency: FITI Test Research Institute)***** For further detai

Minimize accidents and risks
Shatterproof protection

Samsung understands that accidents happen. To protect students and educators, the Samsung Kiosk screen is wrapped in a proprietary shatterproof film, ensuring the screen stays intact in the event of a break.

Short summary description Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:
This short summary of the Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung KM24C-5, Kiosk design, 61 cm (24"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:
This is an auto-generated long summary of Samsung KM24C-5 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 based on the first three specs of the first five spec groups.

Samsung KM24C-5. Product design: Kiosk design. Display diagonal: 61 cm (24"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 16/7. Operating system installed: Windows 10 IoT Enterprise. Product colour: White

Display
Panel type
ADS
Display diagonal *
61 cm (24")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
250 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Touchscreen technology
Capacitive
Native aspect ratio
16:9
Response time
14 ms
Contrast ratio (typical)
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
56 - 84.5 kHz
Vertical scan range
48 - 75 Hz
Haze rate
25%
Colour gamut
72%
Ports & interfaces
DVI port *
No
USB port *
Yes
USB ports quantity
1
USB version
2.0
USB connector type
USB Type-A
Ethernet LAN *
No
Wi-Fi *
No
Audio
Built-in speaker(s) *
No
Design
Product design *
Kiosk design
Placement supported *
Indoor
Orientation
Vertical
Product colour *
White
Screen shape
Flat
VESA mounting *
No
Bezel width (bottom)
1.79 cm
Bezel width (side)
9.4 mm
Bezel width (top)
1.79 cm
Performance
Purpose *
Commercial
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
88 W
Power consumption (sleep)
0.5 W
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Processor manufacturer
Intel
Processor family
Intel® Core™ i5
Internal memory
256 GB
Operating system installed
Windows 10 IoT Enterprise
Weight & dimensions
Width (with stand)
547.9 mm
Depth (with stand)
48.8 mm
Height (with stand)
334.4 mm
Weight (with stand)
4.3 kg
Packaging data
Package width
620 mm
Package depth
122 mm
Package height
419 mm
Package weight
5.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A FCC (USA) Part 15, Subpart B   KCC/EK (Korea) Tuner : KN32 / KN35   Tunerless : KN32 / KN35 CE (Europe) EN55032 : 2012 or 2015   EN55024:2010 or EN 55035:2017 VCCI (Japan) VCCI CISPR32:2016   CCC(China) GB/T9254-2008   GB17625.1-2012 BSMI (Taiwan) CNS13438 ( ITE EMI ) CNS14336-1 ( ITE Safety ) CNS15663 (RoHS)   C-Tick (Australia) AS/NZS CISPR32:2015   GOST(Russia/CIS) ROCT CISPR 24-2013   ROCT CISPR 22:2005
Features
Suitable for indoor use
Yes
Other features
Safety
CB (Europe) : IEC60950-1/EN60950-1CCC (China) : GB4943.1-2011PSB (Singapore ) : PSB+IEC60950-1NOM (Mexico ) : NOM-001-SCFI-1993IRAM (Argentina ) : IRAM+IEC60950-1SASO (Saudi Arabia ) : SASO+IEC60950-1BIS(India) : IEC60950-1 / IS13252NOM(Mexico) : Tuner : NOM-001-SCFI-1993 Tunerless : NOM-019-SCFI-1998KC(Korea) : K 60950-1EAC(Russia) : EAC+IEC60950-1INMETRO(Brazil) : INMETRO+IEC60950-1BSMI(Taiwan) : BSMI+IEC60950-1RCM(Australia) : IEC60950-1/AS/NZS 60950-1UL(USA) : cUL60950
Brand Image Product code Product Stock Price from
Samsung QB65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH65QBCEBGCXEN QB65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH75QBCEBGCXEN QB75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH85QBCEBGCXEN QB85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung KM24C-C Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 Samsung KM24C-C Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7
(show image)
LH24KMCCBGCXEN KM24C-C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung KM24C-3 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7 Samsung KM24C-3 Kiosk design 61 cm (24") LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7
(show image)
LH24KMC3BGCXEN KM24C-3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Sverige 2 distributor(s)