Tripp Lite logo

Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz

Data-sheet quality:
created/standardized by Icecat
Product views:
148945
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1-year limited warranty
Long product name Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz:

USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz

Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz:

The U244-001-HDMI-R USB 2.0 to HDMI External Video Graphics Card Adapter displays video on an HDTV or HDMI-enabled monitor or projector via your computer or laptop’s USB 2.0 port. You can extend video from your primary display to another, duplicate the same video on both displays or change the second display to your primary display. The adapter is an ideal tool for multitasking, viewing large spreadsheets, editing documents, giving presentations at trade shows or watching movies and playing games on large screens.

You can add up to six U244-001-HDMI-R adapters, each attached to its own USB 2.0 port, to connect a total of seven displays to the video source. Adding or removing a monitor is easy—no need to reboot the system afterward. No external power supply is necessary. First, install the drivers using the included CD. Then, connect the adapter to the display and the source using an HDMI cable and the included USB 2.0 cable, respectively.

The U244-001-HDMI-R supports high-definition video resolutions up to 1920 x 1080 (1080p) @ 60hz and features 128 MB DDR SDRAM of memory. Compatible with 32- and 64-bit Windows 7 and later, Windows 10. as well as 32- and 64-bit Intel Mac OS X 10.8.3 and later, Mac 10.11. The adapter also works with Surface tablets running Windows 8 Pro or later.
- Extend video to a second display or duplicate one video on both
- Add up to 6 adapters to connect a total of 7 displays
- No external power supply needed
- Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60hz
- Compatible with Windows and Mac computers
- Compatible with Ubuntu 14.04.2

System Requirements
- Computer with USB 2.0 port
- HDMI-enabled display
- Windows 7 or later, Windows 10 (32- or 64-bit), Intel Mac OS X 10.8.3 or later. Mac 10.11 (32- or 64-bit) or Surface tablet running non-RT Windows 8 or 8.1

- U244-001-HDMI-R USB 2.0 to HDMI External Video Graphics Card Adapter
- USB cable, 0.91 m (3-ft.)
- Quick Start Guide
- Driver CD with Owner’s Manual

- Extend video to a second monitor, duplicate the same video on both monitors, or make the second monitor your primary display
- Ideal for multitasking, viewing spreadsheet data, editing documents, giving presentations, watching movies and playing video games
- Add up to 6 adapters, each connected to its own USB 2.0 port, for a total of 7 displays
- No external power supply necessary
- No need to reboot system after adding or removing a monitor
Vibrant, Superior Video Quality
- Supports high-definition video resolutions up to 1920 x 1080 (1080p) @ 60hz
- Features 128 MB DDR SDRAM of memory
- Uses DisplayLink DL-165 chipset
- Resumes automatically from hibernation and suspend modes
PC and Mac Compatible
- Works with 32- and 64-bit Windows 7 and later, Windows 10
- Works with 32- and 64-bit Intel Mac OS X 10.8.3 and later, Mac 10.11
- Works with Surface tablets running Windows 8 Pro or later

Short summary description Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz:

Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz, Black, 1 pc(s), USB

Long summary description Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz:

Tripp Lite USB 2.0 to HDMI Dual/Multi-Monitor External Video Graphics Card Adapter, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60hz. Product colour: Black. Quantity per pack: 1 pc(s), Cables included: USB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.