location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E360dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E360dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8049382
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E360dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
Long product name Lexmark E360dn 1200 x 1200 DPI A4 :
The long product name of Lexmark E360dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, 1200 x 1200 dpi, 6.5 seconds, 40 ppm, 80000 pages per month, 400 MHz, 13.83 kg
More>>>
Lexmark E360dn 1200 x 1200 DPI A4:
The official description of Lexmark E360dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Fast and Versatile Winner
Offers printing up to 40 ppm and simplified operation with an intuitive 2-line LCD display. Built-in paper-saving duplex helps out the budget, and you can save even more with your choice of a 3,500*-page or 9,000*-page toner cartridge at replacement time. (*Declared yield in accordance with ISO/IEC 19752.)

The Power of Flexibility
Use the 50-sheet multipurpose feeder to print on various media types. Add an extra 250-sheet drawer or even a 550-sheet drawer to configure your printer to your specific needs. You can even expand printer memory up to 288MB for fast printing of graphics-intensive documents.

Little Printer, Big Attitude
Looking for significant results without the significant price tag? The Lexmark E360 Series is the perfect team player for your business, delivering true 1200 x 1200 dpi print quality, reliable paper feed to stay productive, and a sturdy design that’s built to last.

Print Black, Think Green
Designed with eco-conscious features like Eco-Mode and an instant warm-up fuser to help you reduce paper usage and save energy,. Recycle your empty cartridges free of charge through the Lexmark Cartridge Collection Program. Printing responsibly means everyone wins—your business, your budget and the environment!

Lexmark Guarantee
Lexmark's 1-Year Exchange warranty on the Lexmark E Series provides sound peace of mind. Enhanced service offerings are also available. Optimize your printer's performance and investment value by using genuine Lexmark supplies, service and parts.

Short summary description Lexmark E360dn 1200 x 1200 DPI A4:
This short summary of the Lexmark E360dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E360dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Lexmark E360dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E360dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E360dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
740
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
32 MB
Maximum internal memory
281 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Performance
Sound pressure level (duplex printing)
52 dB
Design
Product colour *
White
Display
LCD
Certification
Blue Angel, FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS, SEMKO, UL AR, CS, TÜV Rh, N Marka, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
13.8 kg
Dimensions (WxDxH)
406 x 370 x 260 mm
Packaging data
Package weight
15.7 kg
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Apple Mac OS X 10.2 +/Mac OS 9.2, Microsoft Windows 2000/XP/Server 2003/Vista Server 2008/Windows 7, Novell Open Enterprise Server, Linpus Linux Desktop 9.2, 9.3, Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, SUSE Linux Enterprise Server 8.0, 9.0, 10, 11, SUSE Linux Enterprise Desktop 10, openSUSE 10.2, 10.3, 11.0, 11.1, Linspire Linux 6.0, Debian GNU/Linux 4.0, Red Flag Linux Desktop 5.0, 6.0, Ubuntu 7.10, Ubuntu 8.04 LTS, SUSE Linux Enterprise Desktop 11, Debian GNU/Linux 5.0, Ubuntu 8.10, 9.04, Sun Solaris SPARC 8, 9, 10, Sun Solaris x86 10, HP-UX 11.11, 11.23, 11.31, IBM AIX 5.2, 5.3, 6.1
Power LED
Yes
Stand-by LED
Yes
Package dimensions (W x D x H)
459.7 x 419.1 x 355.6 mm (18.1 x 16.5 x 14")
Package dimensions (WxDxH)
460 x 420 x 355 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 04:15:13
Uk has collected 11 expert reviews for Lexmark E360dn 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcworld.co.nz
Updated:
2012-04-22 04:15:12
Lexmark’s E360dn is a monochrome, single-function laser with automatic duplexing, massive toner capacity and a high monthly print load of 740-6000 pages (37-300 pages per workday).The E360dn advertises speeds of up to 38ppm, first page out in as little...
80%
trustedreviews.com
Updated:
2012-04-22 04:15:12
Workhorse mono laser printers aren't that exciting, but they're still the mainstay of most offices, where a mix of business documents need printing every day. Lexmark's E360dn is a medium-footprint, duplex laser printer designed for this kind of work. Dec...
Good Good quality black text, Fast duplex print speed, Reasonable running costs...
Bad Only one extra tray, Not as fast as claimed, Some banding in graphics...
70%
pcauthority.com.au
Updated:
2012-04-22 04:15:12
Lexmark has left no stone unturned with its submission to this business mono printer Labs. Its E360dn boasts every feature you could ask for in a laser, from an automatic duplex module to networking, and it marries its broad feature set with the fastes...
Bottom line Impressive print quality, a good turn of speed and decent features, but it simply costs too much to own...
83%
digitalversus.com
Updated:
2012-04-22 04:15:12
HandlingThe Lexmark E360dn is a black-and-white laser printer that you can connect to a network which offers fast printing speeds of up 38 pages per minute--double-sided! It's compatible with the standard trio of PCL6, PCL5e and PS 3.By default, the p...
Good Good quality office documents, Fast, responsive and with speedy doublesided mode, Very economical to run, Drivers for Windows, Linux and Mac and PCL6, PCL5e and PS 3 support, Not too noisy (55 dB at 1 metre)...
Bad Uses a lot of power, Only 32 MB of basic memory, Documents often look darker than they should...
80%
itreviews.com
Updated:
2012-04-22 04:15:12
With super-fast print speeds, low running costs and a built-in duplex unit, the E360dn from Lexmark is a decent laser printer for small businesses or individuals who print large volumes. However, these features also mean its not cheap. If youre not...
0%
alphr.com
Updated:
2012-04-22 04:15:12
Lexmark has left no stone unturned with its submission to this business mono printer Labs. Its E360dn boasts every feature you could ask for in a laser, from an automatic duplex module to networking, and it marries its broad feature set with the fastes...
Bottom line Impressive print quality, a good turn of speed and decent features, but it simply costs too much to own...
83%
v3.co.uk
Updated:
2012-04-22 04:15:12
Compact and easy to use, the Lexmark E360dn is aimed at small work groups that simply require fast mono printing. Measuring 406mm wide, 260mm tall and 370mm deep, and with a grey and cream coloured chassis, it should fit in well in most corporate envir...
Good Fast; low running costs; easy to setup; built-in duplex unit...
Bad High initial outlay...
Bottom line High initial outlay, but the E360dn benefits from low running costs, a built-in duplexer and fast print speeds...
80%
printercomparison.com
Updated:
2012-04-22 04:15:12
Already have a device that can handle copying, scanning, and/or faxing? Want a device that can handle more volume as well as print out crisp, bold documents? Then the Lexmark E360dn laser printer might be for you.This single function monochrome lase...
Bottom line The Lexmark E360DN is one of the best monochrome laser printers I've reviewed. It offers great features, fast print speeds, and good print quality for a decent price. I realize that not every office needs a monochrome single function laser printer bu...
0%