location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Transceiver mit RJ-45 (AUI, RJ-45)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DE-853
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s :
The long product name of D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ethernet Transceiver mit RJ-45 (AUI, RJ-45)
More>>>
D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s:
The official description of D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These transceivers provide connection to the Ethernet network cable from an Ethernet-based device. They provide the necessary signal amplification for data to be transmitted to the network cable from the port, and vice versa, to receive data from the network cable.

Device ports not equipped with on-board transceivers need to have transceivers attached to them before they can connect to the network cables. These ports include the AUI port of the Ethernet device and the MII port of the Fast Ethernet device.

These ports allow you to flexibly connect to different types of network cables, including the copper twisted-pair cable and the single-mode and multi-mode fibre cable.

Product Features:

AUI port
RJ-45 10BASE-T port
"Heartbeat" SQE support (SQE ON/OFF slide switch provided)
Status LEDs

Short summary description D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s:
This short summary of the D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45), 10 Mbit/s

Long summary description D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s:
This is an auto-generated long summary of D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45) network media converter 10 Mbit/s based on the first three specs of the first five spec groups.

D-Link Ethernet Transceiver mit RJ-45 (AUI, RJ-45). Maximum data transfer rate: 10 Mbit/s

Network
Maximum data transfer rate *
10 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)