location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Mini - Wireless Gaming Headset (White)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Mini - Wireless Gaming Headset (White)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7G8F2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192348000 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2024 00:13:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Mini - Wireless Gaming Headset (White)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cloud Mini Wireless helps keep audio below 85dB over Bluetooth, and when used with most devices. Helps with ear comfort as younger gamers develop their love for gaming[3].
  • - Whether you’re gaming, watching content, or listening to music, enjoy high-quality, immersive audio delivered through 30 mm drivers.
  • - With up to 25 hours of battery life[2] on a full charge, the Cloud Mini Wireless provides more than a full day of comfortable, wireless audio immersion.
  • - The flip-to-mute feature makes muting the microphone easy when chatting with friends and teammates. You can also tuck the mic away when it’s not in use.
  • - The Cloud Mini is appropriately sized and weighted for younger gamers, providing signature HyperX comfort recommended for gamers ages 8-12. This wireless version also helps ensure they won’t get tangled in cables.
  • - Rotate the earcups to rest them on your chest when it’s time to take a break. The rotating earcups are also great for easy storage and transport.
  • - Cloud Mini can connect to any device with a 3.5mm (4 pole) connection, so it’ll work on PC, Nintendo Switch, PlayStation, Steam Deck, Xbox, mobile, Chromebook, and more.
  • - The HyperX Cloud Mini gaming headset is Fast Pair and Works with Chromebook certified, which means it meets Google’s compatibility standards to work seamlessly with Chromebooks. Gamers can easily connect their headset to their Chromebooks with just one tap for video calls, gaming, or watching movies.
Warranty: 2 years
Long product name HyperX Cloud Mini - Wireless Gaming Headset (White) :
The long product name of HyperX Cloud Mini - Wireless Gaming Headset (White). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Mini - Wireless Gaming Headset (White)
More>>>
HyperX Cloud Mini - Wireless Gaming Headset (White):
The official description of HyperX Cloud Mini - Wireless Gaming Headset (White) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for growing gamers.
The HyperX Cloud Mini is a comfortable wireless headset built for upcoming gamers. Recommended for ages 8-12, it’s lightweight and appropriately sized for younger gamers, and more importantly, it’s designed to keep audio levels below 85dB[1]. With up to 25 hours of battery life, it’s perfect for flights, or gaming sessions[2]. Easy pairing over Bluetooth provides wireless freedom that means you won’t have to worry about cable snags and clutter. It features a clear, flip-to-mute mic so younger gamers can chat with their friends online, and it can be tucked away when not in use***. The earcups can be rotated when it’s time to take a break, and they’re also great for easy transport or storage. Cloud Mini Wireless can easily connect to Bluetooth compatible devices, as well as any device with a 3.5mm connection[4]. Whether your young gamer is playing on mobile, Nintendo Switch, PlayStation, PC, Chromebook, Steam Deck, or elsewhere, this versatile headset will be ready for it[5].

Short summary description HyperX Cloud Mini - Wireless Gaming Headset (White):
This short summary of the HyperX Cloud Mini - Wireless Gaming Headset (White) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Mini - Wireless Gaming Headset (White), Wireless, Gaming, 20 - 20000 Hz, 132 g, Headset, White

Long summary description HyperX Cloud Mini - Wireless Gaming Headset (White):
This is an auto-generated long summary of HyperX Cloud Mini - Wireless Gaming Headset (White) based on the first three specs of the first five spec groups.

HyperX Cloud Mini - Wireless Gaming Headset (White). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Wireless range: 20 m. Weight: 132 g. Product colour: White

Volume level below 85 dB

Cloud Mini Wireless helps keep audio below 85dB over Bluetooth, and when used with most devices. Helps with ear comfort as younger gamers develop their love for gaming[3].

Immersive audio

Whether you’re gaming, watching content, or listening to music, enjoy high-quality, immersive audio delivered through 30 mm drivers.

All-Day battery life

With up to 25 hours of battery life[2] on a full charge, the Cloud Mini Wireless provides more than a full day of comfortable, wireless audio immersion.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
White
Operating keys
Volume -, Mute, Volume +
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Country of origin
China
Compatible products
PC, Xbox, Nintendo Switch, Steam Deck, PlayStation 4, PlayStation 5, Mobile, Chromebook.
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.3
Wireless range
20 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
94 Ω
Headphones
Magnet type
Neodymium
Driver unit
3 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Built-in
Microphone sensitivity
-40.5 dB
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
2 h
Weight & dimensions
Weight
132 g
Packaging content
Quick start guide
Yes
Cables included
USB Type-A to USB Type-C
Supplier features
Battery life
1500 min
Charging time
120 min
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Mini - Wireless Gaming Headset (White):
Disclaimer

[1] Not designed or intended for use as a toy.
[2] Tested at 50% volume. Battery life varies based on volume and usage.
[3] Recommended for ages 8-12.
[4] Requires 3.5mm headset jack with standard CTIA connection or compatible 3.5mm adapter.