location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Mini - Gaming Headset (Lavender)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Mini - Gaming Headset (Lavender)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7G8F5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192348031 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 00:29:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Mini - Gaming Headset (Lavender)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Cloud Mini helps keep audio below 85dB when used with most devices. Helps with ear comfort as younger gamers develop their love for gaming[3].
  • - Whether you’re gaming, watching content, or listening to music, enjoy high-quality, immersive audio delivered through 30 mm drivers.
  • - The flip-to-mute feature makes muting the microphone easy when chatting with friends and teammates. You can also tuck the mic away when it’s not in use.
  • - The Cloud Mini is appropriately sized and weighted for younger gamers, providing signature HyperX comfort. Recommended for gamers ages 8-12.
  • - Rotate the earcups to rest them on your chest when it’s time to take a break. The rotating earcups are also great for easy storage and transport.
  • - Cloud Mini can connect to any device with a 3.5mm (4 pole) connection, so it’ll work on PC, Chromebook, Nintendo Switch, PlayStation, Steam Deck, Xbox, mobile, and more[2].
  • - The HyperX Cloud Mini gaming headset is Works with Chromebook certified, which means it meets Google’s compatibility standards to work seamlessly with Chromebooks. Gamers can easily connect their headset to their Chromebooks for video calls, gaming, or watching movies.
Warranty: 2 years
Long product name HyperX Cloud Mini - Gaming Headset (Lavender) :
The long product name of HyperX Cloud Mini - Gaming Headset (Lavender). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Mini - Gaming Headset (Lavender)
More>>>
HyperX Cloud Mini - Gaming Headset (Lavender):
The official description of HyperX Cloud Mini - Gaming Headset (Lavender) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for growing gamers.
The HyperX Cloud Mini is a comfortable wired headset built for aspiring star gamers. Recommended for ages 8-12, it’s lightweight and appropriately sized for younger gamers, and more importantly, it’s designed to keep audio levels below 85dB[1]. It features a clear, flip-to-mute mic so younger gamers can chat with their friends online, and it can be tucked away when not in use[3]. The earcups can be rotated when it’s time to take a break, and they’re also great for easy transport or storage. Cloud Mini can easily connect to any device that has a 3.5mm connection, so whether your young gamer is playing on mobile, Chromebook, Nintendo Switch, PlayStation, PC, Steam Deck, or elsewhere, this versatile headset will be ready for it[2].

Short summary description HyperX Cloud Mini - Gaming Headset (Lavender):
This short summary of the HyperX Cloud Mini - Gaming Headset (Lavender) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Mini - Gaming Headset (Lavender), Wired, 20 - 20000 Hz, Gaming, 130 g, Headset, Black, Lavender

Long summary description HyperX Cloud Mini - Gaming Headset (Lavender):
This is an auto-generated long summary of HyperX Cloud Mini - Gaming Headset (Lavender) based on the first three specs of the first five spec groups.

HyperX Cloud Mini - Gaming Headset (Lavender). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 130 g. Product colour: Black, Lavender

Volume level below 85 dB

The Cloud Mini helps keep audio below 85dB when used with most devices. Helps with ear comfort as younger gamers develop their love for gaming[3].

Immersive audio

Whether you’re gaming, watching content, or listening to music, enjoy high-quality, immersive audio delivered through 30 mm drivers.

Durable tuck-away microphone with flip-to-mute

The flip-to-mute feature makes muting the microphone easy when chatting with friends and teammates. You can also tuck the mic away when it’s not in use.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Lavender
Cable length
1.2 m
Detachable cable
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
114 Ω
Headphone sensitivity
83 dB
Magnet type
Neodymium
Driver unit
3 cm
Driver type
Dynamic
Headphones
Noise canceling
Yes
Noise canceling type
Active
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Built-in
Microphone sensitivity
-39.5 dB
Microphone direction type
Omnidirectional
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
2 h
System requirements
Windows operating systems supported
Windows 8 Enterprise x64, Yes
Weight & dimensions
Weight
130 g
Packaging content
Quick start guide
Yes
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Mini - Gaming Headset (Lavender):
Disclaimer

[1] Not designed or intended for use as a toy.
[2] Requires 3.5mm headset jack with standard CTIA connection or compatible 3.5mm adapter.
[3] Recommended for ages 8-12.