location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25SATSAS35 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844932 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 11:04:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter :
The long product name of StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter
More>>>
StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter:
The official description of StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn Virtually any 2.5" SATA or SAS Hard Drive into a 3.5" SATA Drive
The 25SATSAS35 2.5-inch SATA/SAS to 3.5-inch SATA Hard Drive Converter converts a 2.5-inch SATA or SAS hard drive (HDD) or solid state drive (SSD) into a 3.5-inch form factor SATA Hard Drive.
The converter provides a versatile solution for 2.5-inch drive installations, enabling you to install a 2.5-inch SATA/SAS drive in a 3.5-inch bay, drive drawer caddy/tray, or into a 3.5-inch drive enclosure.
To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with compatible controller.
Suitable for drives with a height of up to 15mm, virtually any 2.5-inch SATA or SAS hard drive can be made to look and function like a 3.5-inch hard drive - complete with standard mounting points along the sides and bottom (including 3 points along the sides for compatibility with some Dell systems).
The Drive Converter features a trayless design for simple drive installation and removal, and is constructed of durable, yet lightweight plastics, with ventilation openings to aid air flow and help keep hard drives running cooler. The StarTech.com Advantage
- A trayless design and support for 15mm drives enables quick and easy install/removal of drives, including newer high capacity drives
- Uses standard 3.5" form factor mounting points, along with 3 mounting points on the sides, for compatibility with some OEM branded systems, such as Dell
- Can be mounted into a 3.5" front bay as a 2.5" HDD Mobile Rack or treated as a regular 3.5" hard drive
- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller

Short summary description StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter:
This short summary of the StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter, Black, Plastic, Power, CE, FCC, 100 mm, 145 mm

Long summary description StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter:
This is an auto-generated long summary of StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter based on the first three specs of the first five spec groups.

StarTech.com 2.5in SATA/SAS SSD/HDD to 3.5in SATA Hard Drive Converter. Product colour: Black, Material: Plastic, LED indicators: Power. Width: 100 mm, Depth: 145 mm, Height: 25 mm. Package weight: 200 g

Features
Product colour
Black
Material
Plastic
LED indicators
Power
Certification
CE, FCC
Weight & dimensions
Width
100 mm
Depth
145 mm
Weight & dimensions
Height
25 mm
Weight
140 g
Packaging data
Package weight
200 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 2.5” to 3.5” SATA Aluminum Hard Drive Adapter Enclosure with SSD / HDD Height up to 12.5mm StarTech.com 2.5” to 3.5” SATA Aluminum Hard Drive Adapter Enclosure with SSD / HDD Height up to 12.5mm
(show image)
25SAT35HDD 2.5” to 3.5” SATA Aluminum Hard Drive Adapter Enclosure with SSD / HDD Height up to 12.5mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)