TomTom logo

TomTom GO LIVE 1005 World + 2 roky aktualizace mapy navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35850
Info modified on:
07 Mar 2024, 15:34:52
Short summary description TomTom GO LIVE 1005 World + 2 roky aktualizace mapy navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black:

TomTom GO LIVE 1005 World + 2 roky aktualizace mapy, Internal, All Europe, Australia, Canada, New Zealand, South East Asia, Southern Africa, USA, 12.7 cm (5"), 480 x 272 pixels, 16:9, Flash

Long summary description TomTom GO LIVE 1005 World + 2 roky aktualizace mapy navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black:

TomTom GO LIVE 1005 World + 2 roky aktualizace mapy. Antenna: Internal. Map coverage: All Europe, Australia, Canada, New Zealand, South East Asia, Southern Africa, USA. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: SD, Internal storage capacity: 8 GB. Form factor: Handheld/Fixed, Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.