location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 923e EvoMore Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
923e EvoMore Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4K0T7LN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497913293 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 22:51:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 923e EvoMore Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 923e EvoMore Black Original Ink Cartridge :
The long product name of HP 923e EvoMore Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

923e EvoMore Black Original Ink Cartridge
More>>>
HP 923e EvoMore Black Original Ink Cartridge:
The official description of HP 923e EvoMore Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 923e EvoMore Black Original Ink Cartridge:
This short summary of the HP 923e EvoMore Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 923e EvoMore Black Original Ink Cartridge, Black, 1 pc(s), 1000 pages, Single pack

Long summary description HP 923e EvoMore Black Original Ink Cartridge:
This is an auto-generated long summary of HP 923e EvoMore Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 923e EvoMore Black Original Ink Cartridge. Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Quantity per pack *
1 pc(s)
Black ink page yield *
1000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Recycled material percentage
43%
Weight & dimensions
Width
114.8 mm
Depth
23.9 mm
Height
100.1 mm
Package width
114.8 mm
Package depth
23.9 mm
Package height
100.1 mm
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 923e EvoMore Black Original Ink Cartridge:
Disclaimer

[1] For OfficeJet and OfficeJet Pro 8120 and 8130 series printers when compared to standard Original HP Ink Cartridges for the same printer. See www.hp.com/EvoMoreLCA .
[2] HP 923e/924e/925e EvoMore Ink Cartridges have a lower carbon footprint compared to standard 923/924/925 Original Ink Cartridges when normalized to print 1,000 pages. Based on LCA study conforming to ISO 14040/44 and third party verified. See www.hp.com/EvoMoreLCA
[3] HP 923e/924e/925e EvoMore Original Ink Cartridges compared to HP 923/924/925 standard Original Ink Cartridges. Page yield tested in HP OfficeJet Pro 8120 series. Average continuous printing yield of black and composite (cyan/magenta/yellow) based on ISO/IEC 24711 or HP testing methodology. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/learnaboutsupplies .
[4] Program availability varies. See www.hp.com/recycle .