Lenovo logo

Lenovo 220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29770
Info modified on:
23 Jul 2024, 21:27:24
Long product name Lenovo 220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:

ThinkPad X220 Tablet - Intel Core i7-2620M (2.70 GHz), 4GB DDR3 RAM, 160GB SATA SSD, 12.5" HD Multitouch (1366x768), Intel HD Graphics, Ethernet, WLAN 802.11a/g/n, Webcam, Windows 7 Professional 64-Bit

Lenovo 220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:

Mobility of a tablet, power of a laptop.
We combined the same design and performance principles of our exceptional ThinkPad laptops with the flexibility of pen- and finger-based computing to create the X220 Tablet. Fueled with 2nd generation Intel® Core™ processors, lightning-fast Intel HD graphics and speedy boot times (with our RapidDrive technology), the machine will provide convenience to anyone who consistently finds themselves outside the traditional "desktop environment" — like road warriors, healthcare professionals, students and engineers. Simply swivel the HD touchscreen to go from conventional laptop at the office to tablet mode in the field.

Touch and go.
Use it to take notes, read e-books, compile important data or just to send a basic e-mail — no matter how you take advantage of the convertible, multitouch 12.5" display, you'll enjoy a high-quality picture with every turn thanks to the premium IPS viewing angle. The optional direct-bonded outdoor panel also provides visibility in direct sunlight, while its scratch-resistant Corning® Gorilla® Glass counterpart ensures a tough, yet lightweight surface to protect your screen from everyday wear. When not in tablet mode, sweep your hands over a 45% larger, buttonless touchpad design on our spill-resistant ThinkPad keyboard. In any event, you can always rely on our durability standards and Active Protection System™ to provide a rock-solid machine, which includes a redesigned hinge with stronger magnetic-latching support.

Take charge of your day.
Stay unplugged and on-the-go with long-lasting battery options for your X220 Tablet. Keep your engine roaring even longer by also attaching the slim, external ThinkPad 19 + slice battery for up to 16 hours of juice. Continue to optimize your system's lasting performance with our Low Power Multimedia Mode. Plus, advanced thermal technology — the X220t is up to 10 percent cooler and up to 40% quieter than previous generations — will keep your PC comfortable in your arms or on your lap all day.

Communicate effectively.
Boost efficiency and productivity in your business day by making use of our multimedia and communications tools. Give flawless video presentations with a 720p HD webcam, and choose between two HD microphone configurations for crystal-clear VoIP meetings: Private Chat mode eliminates background noise when one person is talking, while Conference Call mode picks up sounds from across a room when your table is full. Multitasking during a Web chat? Keyboard noise suppression minimizes key clicks from being heard, and LED indicators on our mute buttons ensure your microphone/speaker is turned off when necessary. Access all of our software/hardware controls (like brightness, volume or other shortcuts) in a snap with our intuitive, multitouch SimpleTap application.

Short summary description Lenovo 220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:

Lenovo 220 Tablet, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, Windows 7 Professional

Long summary description Lenovo 220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:

Lenovo 220 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.76 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.