location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis 833S2-550, Beige
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-833S2-550 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low Profile (Slimline) Server
  • - 550 W
  • - Beige
Long product name Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W :
The long product name of Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SuperChassis 833S2-550, Beige
More>>>
Short summary description Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W:
This short summary of the Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis 833S2-550, Beige, Low Profile (Slimline), Server, Beige, 3U, 550 W, 10 - 35 °C

Long summary description Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W:
This is an auto-generated long summary of Supermicro SuperChassis 833S2-550, Beige Low Profile (Slimline) 550 W based on the first three specs of the first five spec groups.

Supermicro SuperChassis 833S2-550, Beige. Form factor: Low Profile (Slimline), Type: Server, Product colour: Beige. Power supply: 550 W. Width: 450 mm, Depth: 648 mm, Height: 132 mm. Ventilation fan(s): 4x 90mm 5000 RPM, 2x 80mm 5000 RPM, Main board size: 12 x 13", Power requirements: 100 - 240V, 47-63Hz, 9/3.5 Amp