location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 792 Latex Ink Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
792 Latex Ink Maintenance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR279A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111030880 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:16:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 792 Latex Ink Maintenance Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offer a versatile array of attention-grabbing signage. Get impressive image quality on a wide range of media - even low-cost, uncoated media. With an innovative printhead design, ink drops are placed with precision for high-quality, 1200 dpi prints.
  • - Avoid the trial and error that costs you time. HP printheads are designed and tested together with HP Latex Inks and the printer to provide consistent, high-resolution image quality and easy, productive, low-maintenance printing.
  • - Reduce waste and impress your environmentally conscious customers. Recycling your HP 792 Designjet Printheads is free and convenient. Take advantage of the industry-leading HP Planet Partners return and recycling program[3].
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 792 Latex Ink Maintenance Kit :
The long product name of HP 792 Latex Ink Maintenance Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

792 Latex Ink Maintenance Kit
More>>>
HP 792 Latex Ink Maintenance Kit:
The official description of HP 792 Latex Ink Maintenance Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for print and sign shops, as well as copy shops and photo labs, that want to diversify and grow their business with outdoor and indoor applications.
HP 792 Designjet Ink Maintenance Kit enables you to print on a wider range of media, so you can expand your outdoor and indoor application offering. Gain an edge with environmentally conscious customers and maintain efficient operations.

Short summary description HP 792 Latex Ink Maintenance Kit:
This short summary of the HP 792 Latex Ink Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 792 Latex Ink Maintenance Kit, Maintenance kit, Inkjet, Singapore, CR279A, HP, HP Latex 260, 280

Long summary description HP 792 Latex Ink Maintenance Kit:
This is an auto-generated long summary of HP 792 Latex Ink Maintenance Kit based on the first three specs of the first five spec groups.

HP 792 Latex Ink Maintenance Kit. Product type: Maintenance kit, Print technology: Inkjet, Country of origin: Singapore. Width: 280 mm, Depth: 240 mm, Height: 256 mm. Package weight: 460 g, Package width: 280 mm, Package depth: 240 mm. Master (outer) cases per pallet: 40 pc(s), Products per pallet: 320 pc(s), Layers per pallet: 5 pc(s). Package dimensions (WxDxH): 280 x 240 x 256 mm

Features
Product type *
Maintenance kit
Print technology
Inkjet
Country of origin
Singapore
OEM code
CR279A
Brand compatibility
HP
Compatibility
HP Latex 260, 280
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
280 mm
Depth
240 mm
Height
256 mm
Weight
4.1 kg
Packaging data
Package weight
460 g
Packaging data
Package width
280 mm
Package depth
240 mm
Package height
256 mm
Logistics data
Master (outer) cases per pallet
40 pc(s)
Products per pallet
320 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Master (outer) case width
497 mm
Master (outer) case length
297 mm
Master (outer) case height
256 mm
Master (outer) case gross weight
4.1 kg
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
140.5 cm
Pallet gross weight
187 kg
Other features
Package dimensions (WxDxH)
280 x 240 x 256 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Disclaimer HP 792 Latex Ink Maintenance Kit:
Disclaimer

[1]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.