HP logo

HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129558
Info modified on:
14 Jun 2024, 15:14:12
Bullet Points HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original:
  • - Offer a versatile array of attention-grabbing signage. See rich blacks, glossy results and great quality from fabrics to low-cost uncoated media<sup>[1]</sup>. Show your best results on HP media and deliver durable prints that outperform eco-solvent inks<sup>[3]</sup>.
  • - Cut idle time and reduce time to delivery with HP Latex Inks. Prints come out dry and ready to use. To avoid rework, the system continuously optimises print quality and reliability. Keep productivity high with 775-ml ink cartridges.
  • - Gain an edge with environmentally conscious customers. HP's complete solution – HP Latex Inks, Eco Mark-Certified ink cartridges<sup>[8]</sup>, free ink cartridge recycling<sup>[11]</sup> and recyclable HP media<sup>[5]</sup> all help reduce the impact of printing on the environment
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original:

792 775-ml Yellow Latex Ink Cartridge

HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original:

Ideal for high-quality, outdoor and indoor applications, from POP and event displays to soft signage[1] and double-sided banners[6] to vehicle wraps.
HP 792 775-ml Yellow Designjet Ink Cartridge enables you to print on a wider range of media, so you can expand your outdoor and indoor application offering. Gain an edge with environmentally conscious customers and maintain efficient operations.

Short summary description HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original:

HP 792 775-ml Yellow Latex Ink Cartridge, Yellow, Pigment-based ink, 775 ml, 1 pc(s)

Long summary description HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original:

HP 792 775-ml Yellow Latex Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink volume: 775 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original CN708A:
[1]For best results, print applications on media that does not let the ink trespass onto the printer. Performance may vary depending on media. Please consult your media supplier for compatibility details.
[2]Durability comparison based on testing of representative eco-solvent inks including eco-sol Max inks on Avery SA vinyl for display permanence and scratch, rub/abrasion, and chemical resistance. HP image permanence and scratch, smudge, and water resistance estimates by HP Image Permanence Lab on a range of media including HP printing materials.
[3]HP 792 Latex Designjet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[4]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme availability; programme may not be available in your area. Where this programme is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[5]HP Large-format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See www.hp.com/recycle for details.
[6]For best results use media options intended for double-sided printing.
[8] HP 792 Latex DesignJet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[11]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[14]HP PVC-free Wall Paper printed with HP Latex Inks is GREENGUARD Children & Schools Certified®. See www.greenguard.org.
[15] HP PVC-free Wall Paper printed with HP Latex Inks meets AgBB criteria for health-related evaluation of VOC emissions of indoor building products (see www. umweltbundesamt.de/en/topics/health/commissions-working-groups/ausschuss-zur-gesundheitlichen-bewertung-von).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.