location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in USB 2.0 Extension Adapter Cable A to A - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBEXTAA6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818544 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.152 m
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F :
The long product name of StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB A/USB A, M/F, 1.5m, 480 Mbit/s, Black
More>>>
StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F:
The official description of StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USBEXTAA6IN USB 2.0 Extension Cable features one USB A male connector and one USB A female connector - a reliable and convenient solution for connecting devices to USB ports that are too close to one another (e.g. laptop computers).

Ideal for use with flash drives and other USB devices on your laptop or desktop computers.

Short summary description StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F:
This short summary of the StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F, 0.152 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F:
This is an auto-generated long summary of StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F based on the first three specs of the first five spec groups.

StarTech.com 6in USB 2.0 Extension Adapter Cable A to A - M/F. Cable length: 0.152 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Cable colour
Black
Certification
UL, CE, REACH
Weight & dimensions
Cable length *
0.152 m
Weight
24 g
Packaging data
Package width
124 mm
Package depth
225 mm
Package height
9 mm
Package weight
25 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 15m USB 2.0 Active Extension Cable - M/F StarTech.com 15m USB 2.0 Active Extension Cable - M/F
(show image)
USB2AAEXT15M 15m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Black USB 2.0 Extension Cable A to A - M/F StarTech.com 3 ft Black USB 2.0 Extension Cable A to A - M/F
(show image)
USBEXTAA3BK 3 ft Black USB 2.0 Extension Cable A to A - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft USB 2.0 Certified A to B Cable - M/M StarTech.com 10 ft USB 2.0 Certified A to B Cable - M/M
(show image)
USB2HAB10 10 ft USB 2.0 Certified A to B Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft USB 2.0 Certified A to B Cable - M/M StarTech.com 6 ft USB 2.0 Certified A to B Cable - M/M
(show image)
USB2HAB6 6 ft USB 2.0 Certified A to B Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)