location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-in-1 USB 2.0 Laptop Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB6N1DOCK
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black :
The long product name of StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-in-1 Black USB 2.0 Laptop Docking Station with Port Replicator
More>>>
StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black:
The official description of StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 6-in-1 USB Laptop Docking Station can be connected to a laptop or desktop USB 2.0 port, to add several other commonly used interface ports.

Through a single USB 2.0 connection to the host computer, you can add a parallel port, a serial port, PS/2 mouse and keyboard ports, a Fast Ethernet LAN connection (10/100Mbits/sec), and two USB 2.0 ports.

A highly scalable solution, the Laptop Docking Station can be daisy chained with additional hubs or docking stations for increased device connectivity. The docking station is USB 2.0 certified by the USB-IF ensuring compatibility and full USB 2.0 capability when connected to a USB 2.0 host system, and is backward compatible with USB 1.1 devices.

Designed with mobility in mind, the laptop docking station is compact and lightweight, making it an ideal laptop accessory.
- Adds a Parallel, Serial, 10/100 Mbits/sec Ethernet LAN, PS/2 Keyboard/Mouse and two USB 2.0 ports to your laptop or desktop system
- Backward compatible with USB 1.1 devices
- Easy Plug and Play installation
- Occupies only one USB port, while providing ample connectivity
- USB 2.0 certified by the USB-IF
- Users can add on/daisy chain additional hubs or docking stations for increased connectivity

Short summary description StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black:
This short summary of the StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6-in-1 USB 2.0 Laptop Docking Station, Black, 0 - 50 °C, -20 - 70 °C, 160 g, 55 x 178 x 25 mm, 100 Mbit/s

Long summary description StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black:
This is an auto-generated long summary of StarTech.com 6-in-1 USB 2.0 Laptop Docking Station Black based on the first three specs of the first five spec groups.

StarTech.com 6-in-1 USB 2.0 Laptop Docking Station. Product colour: Black. Weight: 160 g. Dimensions (WxDxH): 55 x 178 x 25 mm, Maximum data transfer rate: 100 Mbit/s, I/O ports: 1xUSB B Female 2xUSB A Female 1xDB25 Female 1xDB9 Male 2xDIN 6 Female 1xRJ45 Female

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
3
Parallel ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
160 g
Other features
Dimensions (WxDxH)
55 x 178 x 25 mm
Maximum data transfer rate
100 Mbit/s
I/O ports
1xUSB B Female 2xUSB A Female 1xDB25 Female 1xDB9 Male 2xDIN 6 Female 1xRJ45 Female
Case or master carton quantity
20 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com Notebook Docking Station StarTech.com Notebook Docking Station
(show image)
USB5N1DOCK Notebook Docking Station 0.00
(excl. VAT)
0 (incl. VAT)