location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231UADVI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030815765 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - 1920 x 1200 pixels
  • - Housing material: Plastic, Steel
Warranty: 2 Year Warranty
Long product name StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub :
The long product name of StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
More>>>
StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub:
The official description of StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share a DVI display, USB keyboard/mouse and speakers between two computers
This 2-Port DVI+USB KVM Switch (with Audio and USB 2.0 Hub) allows you to control 2 USB-enabled computers with DVI interfaces, using only one USB keyboard, mouse, monitor and set of speakers.
A cost-effective solution, the DVI+USB KVM switch features an integrated 2-port USB 2.0 hub that lets you share high speed USB devices, eliminating the cost of duplicate peripheral purchases.
The DVI KVM switch supports audio/microphone switching functions allowing you to select computers and audio/mic channels either simultaneously or independently, using either the front-panel push-buttons or keyboard hotkeys.
Ensuring high quality video, the DVI USB KVM supports resolutions up to 1920x1200, and offers genuine digital signal transmission, reducing the distortion that's common from conventional analog/digital conversion.
Please Note: While both DVI-I (analog mode) and DVI-D (digital only) are supported by the KVM, both source PCs should output the same signal type for proper switching. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to Console connections. Please contact technical support if you require assistance identifying your source.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Backed by a 2-year warranty and lifetime technical support

Short summary description StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub:
This short summary of the StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub, 1920 x 1200 pixels, Black

Long summary description StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub:
This is an auto-generated long summary of StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub based on the first three specs of the first five spec groups.

StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 1920 x 1200 pixels, Maximum digital resolution: 1920 x 1200 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Plastic, Steel. Compliance certificates: RoHS. Width: 103.5 mm, Depth: 165 mm, Height: 45 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Console ports *
DVI-I, 3.5mm headphone, 3.5mm mic, USB A
Console USB ports quantity
2
USB 2.0 ports quantity
2
Audio connections
Yes
Headphone outputs
2
Number of microphone inputs
2
Performance
Maximum resolution *
1920 x 1200 pixels
Maximum digital resolution
1920 x 1200 pixels
Daisy chain
No
Number of users
1 user(s)
Design
Rack mounting *
No
Product colour *
Black
Housing material
Plastic, Steel
Display
Built-in display *
No
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Width
103.5 mm
Depth
165 mm
Height
45 mm
Weight
160 g
Packaging data
Package width
80 mm
Package depth
296 mm
Package height
258 mm
Package weight
1.4 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Other features
Audio support
Yes
IP control
No
Brand Image Product code Product Stock Price from
StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231DVIUA 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV431DD2DUA 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV231DD2DUA 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)