location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24in SATA to Left Angle SATA Serial ATA Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA24LA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030820073 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable :
The long product name of StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable
More>>>
StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable:
The official description of StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a left-angled connection to your SATA drive, for installation in tight spaces

The SATA24LA1 Left Angle (90-degree) SATA Cable features a standard (straight) SATA receptacle as well as a left-angled SATA receptacle, providing a simple 24-inch connection to a Serial ATA drive, with full SATA 3.0 bandwidth support of up to 6Gbps when used with SATA 3.0 compliant drives.

The left-angled SATA connection enables you to plug in your Serial ATA hard drive in hard to reach areas or tight spaces, while the low profile and flexible design of the cable improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 24" SATA cable is backed by our lifetime warranty.

As an alternative, StarTech.com also offers a SATA24RA1" text="24in Right Angle SATA cable (SATA24RA1), which provides the same simple installation as this left angled SATA cable, but allows the cable to connected to the SATA drive from the opposite direction.

The StarTech.com Advantage

- Left-angled SATA connector easily fits into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable:
This short summary of the StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable, 0.6 m, Red, 13 mm, 125 mm, 220 mm

Long summary description StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable:
This is an auto-generated long summary of StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable based on the first three specs of the first five spec groups.

StarTech.com 24in SATA to Left Angle SATA Serial ATA Cable. Cable length: 0.6 m, Product colour: Red. Package width: 13 mm, Package depth: 125 mm, Package height: 220 mm

Features
Cable length *
0.6 m
Product colour *
Red
Packaging data
Package width
13 mm
Package depth
125 mm
Package height
220 mm
Brand Image Product code Product Stock Price from
StarTech.com 12in SATA to Right Angle SATA Serial ATA Cable StarTech.com 12in SATA to Right Angle SATA Serial ATA Cable
(show image)
SATA12RA1 12in SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)