location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 19" Rackmount LCD Console - USB + PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONS1901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030822800 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2 :
The long product name of StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U 19" Rackmount LCD Console - USB + PS/2
More>>>
StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2:
The official description of StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Centralized control of a server or KVM switch with this 1U USB PS/2 rack-mountable LCD console
The RACKCONS1901 1U 19" Rack Mount LCD Console provides a complete keyboard, video and mouse control point, integrated neatly into only 1U of rack/cabinet space - providing complete KVM control right from a server rack.
Offering a durable, compactable 1U design, when the rack console is not in use it''s as simple as folding the display like a laptop computer, and sliding it back into the server rack on the sturdy mounting rails (included). The included key lock provides an added security layer, helping to reduce unauthorized access to connected computers.
Offering consolidated control from a convenient location, the KVM rack console can be connected to virtually any multiport KVM switch, for control of multiple servers/computers, providing a scalable KVM control solution that lets you determine the type of KVM switch to use based on function and budget.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Compact 1U design requires 90% less space than a standard cabinet mounted keyboard, monitor, and mouse
- Sturdy steel construction and high quality sliding rails ensure a long maintenance free life and dependable control of your equipment
- A key lock prevents access to the keypad or LCD tray to provide a secure server management solution preventing unauthorized users from accessing your critical equipment

Short summary description StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2:
This short summary of the StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2, 48.3 cm (19"), 1280 x 1024 pixels, TFT, 500:1, CE, UL, FCC, 25 W

Long summary description StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2:
This is an auto-generated long summary of StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2 based on the first three specs of the first five spec groups.

StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: TFT. Certification: CE, UL, FCC. Power consumption (typical): 25 W. Dimensions (WxDxH): 465 x 480 x 44 mm. Weight: 11 kg

Display
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Display
TFT
Contrast ratio (typical)
500:1
On Screen Display (OSD)
Yes
Technical details
Height (in Rack Units)
1
Certificates
Certification
CE, UL, FCC
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Other features
Dimensions (WxDxH)
465 x 480 x 44 mm
Weight & dimensions
Weight
11 kg
Brand Image Product code Product Stock Price from
StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series
(show image)
RACKCONV1901 1U 19" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black
(show image)
RACKCONS2001 RACKCONS2001 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2 StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2
(show image)
RACKCONS1701 1U 17" Rackmount LCD Console - USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)