location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101NB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030783613 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AC POWER CABLE: This 6ft (2m) 18AWG flexible laptop power cord with NEMA 1-15P and IEC 60320 C7 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / Fire Rating: VW-1 / 2 Conductor Notebook Power Cable made with 100% Copper Wire
  • - SPECS: 6ft (2m) Power Cable / NEMA 1-15P to IEC 60320 C7 / 18AWG / 125V 10A (Max) / Jacket Rating: SPT-2 / Jacket Material: PVC / Color: Black / Temperature Range: 35°F to 140°F (2℃ to 60℃) / Cable Outer Diameter: 0.3in (7.62mm)
  • - COMPATIBILITY: AC Power Cord NEMA 1-15P works with North American outlets / IEC C7 connector works with most power bricks for laptops/notebooks, monitors, scanners, printers, and more / Replacement laptop power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this laptop charger cord is backed for life, including free lifetime 24/5 multilingual technical assistance
Warranty: Lifetime
Long product name StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed :
The long product name of StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Computer Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed (PXT101NB)
More>>>
StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed:
The official description of StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6ft/2m Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWGThis high quality 6ft Laptop Power Cord offers a durable power connection for notebook computers.The 6ft Laptop Power Cord is backed by our Lifetime Warranty.The StarTech.com Advantage

Short summary description StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed:
This short summary of the StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed, 1.83 m, NEMA 1-15P, C7 coupler, SPT-2, 125 V

Long summary description StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed:
This is an auto-generated long summary of StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed based on the first three specs of the first five spec groups.

StarTech.com 6ft (2m) Laptop Power Cord, NEMA 1-15P to C7, 10A 125V, 18AWG, Laptop Replacement Cord, Printer Power Cable, Laptop Charger Cord, Laptop Power Brick Cord - UL Listed. Cable length: 1.83 m, Connector 1: NEMA 1-15P, Connector 2: C7 coupler, Cable type: SPT-2. Input voltage: 125 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1.83 m
Connector 1 *
NEMA 1-15P
Connector 2 *
C7 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SPT-2
Number of conductors
2
Power
Input voltage
125 V
Maximum current
10 A
Operational conditions
Operating temperature (T-T)
2 - 60 °C
Sustainability
Sustainability certificates
RoHS, CE
Weight & dimensions
Diameter
7.62 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
14 mm
Package weight
100 g
Technical details
Compliance certificates
RoHS, CE
Logistics data
Master (outer) case width
321 mm
Master (outer) case length
542 mm
Master (outer) case height
294 mm
Products per master (outer) case
200 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter StarTech.com 6in LP4 to LP4 SATA Power Y Cable Adapter
(show image)
PYO1LP4SATA 6in LP4 to LP4 SATA Power Y Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)