StarTech.com logo

StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56192
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
Lifetime
Long product name StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter:

Dual Profile 2 Port RS-232 Powered Serial PCI Card

StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter:

Are you looking for an easy way to add self-powered serial devices to your computer, POS solution, or manufacturing application? StarTech.com’s PCI2S650PW provides 2 high-performance serial ports that can be configured to deliver 5 or 12 volts of power to compatible devices. For additional flexibility, this card can be used in PCI (5 volt) or PCI-X (3.3 volt) expansion slots and supports Windows (including 64-bit editions) and Linux environments.
- Configurable in 5V, 12V, and RI (non-powered) modes.
- Supports major operating systems, including 64-bit editions of Microsoft Windows.
- Works in both PCI and PCI-X slots, either standard or low profile.

Short summary description StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter:

StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card, PCI, Yellow, CE, FC, SUN1889, 0 - 57 °C, 17 mm

Long summary description StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter:

StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card. Host interface: PCI. Product colour: Yellow, Certification: CE, FC. Chipset: SUN1889. Width: 17 mm, Depth: 120 mm, Height: 50 mm. Connectivity technology: Wireless, Compatible operating systems: Windows 3.1/98SE/2000/XP/2003 Server/Vista DOS Linux, I/O ports: 2xDB9 Male 1xSP4 power connector

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.