location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP4 to SATA Power Cable Adapter with Floppy Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP4SATAFMD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030825702 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.12 m
  • - SATA 15-pin Male Straight
  • - SP4 (4-pin) + LP4 (4-pin) Female Straight
  • - Black, Red, White, Yellow
Warranty: Lifetime
Long product name StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power :
The long product name of StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power
More>>>
StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power:
The official description of StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power up to two 4-pin LP4hard drives or devices, and a floppy drive, from a single SATA power supply connector

This LP4 to SATA Power Adapter Cable features an LP4 female connector as well as an SP4 female power connector and a SATA power connector, allowing you to connect an IDE hard drive as well as a floppy disk drive to a Serial ATA power connector provided by the computer power supply. This high quality LP4/SATA power adapter cable is expertly designed for durability, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Connect an IDE hard drive and a floppy disk drive to a Serial ATA power connector on the power supply with a single cable
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power:
This short summary of the StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power, 0.12 m, SATA 15-pin, SP4 (4-pin) + LP4 (4-pin), Male, Female, Straight

Long summary description StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power:
This is an auto-generated long summary of StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power based on the first three specs of the first five spec groups.

StarTech.com LP4 to SATA Power Cable Adapter with Floppy Power. Cable length: 0.12 m, Connector 1: SATA 15-pin, Connector 2: SP4 (4-pin) + LP4 (4-pin). Weight: 27.9 g. Package width: 12 mm, Package depth: 85 mm, Package height: 115 mm

Features
Cable length *
0.12 m
Connector 1 *
SATA 15-pin
Connector 2 *
SP4 (4-pin) + LP4 (4-pin)
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour
Black, Red, White, Yellow
Certification
CE, REACH
Weight & dimensions
Weight
27.9 g
Packaging data
Package width
12 mm
Package depth
85 mm
Package height
115 mm
Package weight
30.6 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)