location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATA-133/IDE to USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2IDE
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 18:01:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin :
The long product name of StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATA-133/IDE to USB Adapter
More>>>
StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin:
The official description of StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your IDE hard drive to a USB port. Compatible with most IDE 33/66/100/133 drives. With simple Plug and Play installation, you'll be using your IDE hard drive or ATAPI device in no time.

-Connect an IDE hard drive to a USB port

Short summary description StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin:
This short summary of the StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATA-133/IDE to USB Adapter, IDE 40 pin Female, ATX Power Female 4 pin

Long summary description StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin:
This is an auto-generated long summary of StarTech.com ATA-133/IDE to USB Adapter IDE 40 pin Female ATX Power Female 4 pin based on the first three specs of the first five spec groups.

StarTech.com ATA-133/IDE to USB Adapter. Connector 1: IDE 40 pin Female, Connector 2: ATX Power Female 4 pin

Ports & interfaces
Connector 1 *
IDE 40 pin Female
Connector 2 *
ATX Power Female 4 pin
Connector 1 gender
Female
Connector 2 gender
Female
Packaging data
Package weight
70 g
Case or master carton quantity
50 pc(s)
Other features
Weight (imperial)
0.0680 kg (0.15 lbs)