location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCREADHC
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, CF Type II, MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG Duo, RS-MMC, SD, SDHC, SmartMedia
  • - USB 2.0
  • - 480 Mbit/s
  • - Plastic
  • - Silver
  • - 1 m
Warranty: 2 year
Long product name StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB :
The long product name of StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 480Mbps, 42g, Silver
More>>>
StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB:
The official description of StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This USB 2.0 14-in-1 Media Memory Card Reader offers fast and convenient access to the most popular media/memory card formats including SD, Compact Flash, MMC, Memory Stick and IBM Micro Drive as well as SDHC cards for applications requiring high capacity storage.

Simply connect the card reader to a USB 2.0 port on the host computer, then insert the memory card into the reader for read/write access to the contents of the media/memory card. The card reader supports full hi-speed transfer rates of up to 480Mbps using a USB 2.0 connection and is backward compatible with USB 1.1, ensuring compatibility with virtually any USB capable computer.

The StarTech.com Advantage
- Read 14 popular types of flash memory cards from a single, ultra compact reader that fits in your palm or pocket
- Plug-and-Play USB 2.0 support and no external power for quick and convenient setup
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB:
This short summary of the StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB, CF, CF Type II, MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS..., Silver, 480 Mbit/s, Plastic, USB 2.0, 59 mm

Long summary description StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB:
This is an auto-generated long summary of StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB based on the first three specs of the first five spec groups.

StarTech.com USB 2.0 High Capacity Multi media memory Card Reader - Card reader ( CF I, CF II, MS, MS PRO, Microdrive, MMC, SD, SM, MS Duo, MS PRO Duo, miniSD, RS-MMC, SDHC ) - Hi-Speed USB. Compatible memory cards: CF, CF Type II, MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS..., Product colour: Silver, Data transfer rate: 480 Mbit/s. Interface type: USB 2.0. Width: 59 mm, Depth: 59 mm, Height: 15 mm. Package width: 40 mm, Package depth: 138 mm, Package height: 182 mm. Cables included: USB

Performance
Compatible memory cards *
CF, CF Type II, MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG Duo, RS-MMC, SD, SDHC, SmartMedia
Internal *
No
Data transfer rate
480 Mbit/s
Product colour *
Silver
Housing material
Plastic
Ports & interfaces
Interface type *
USB 2.0
USB 2.0 ports quantity
1
Weight & dimensions
Width
59 mm
Depth
59 mm
Height
15 mm
Weight & dimensions
Weight
42 g
Cable length
1 m
Packaging data
Package width
40 mm
Package depth
138 mm
Package height
182 mm
Package weight
200 g
Packaging content
Cables included
USB
Manual
Yes
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader
(show image)
35FCREADBK2 StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader
(show image)
ECREAD ExpressCard 12-in-1 Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)