location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Shielded External eSATA Cable M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Shielded External eSATA Cable M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESATA6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818476 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6 ft Shielded External eSATA Cable M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compliant with Serial ATA III Specifications
  • - Fast data transfer rate of up to 6 Gbps
Warranty: Lifetime
Long product name StarTech.com 6 ft Shielded External eSATA Cable M/M :
The long product name of StarTech.com 6 ft Shielded External eSATA Cable M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Shielded External eSATA Cable M/M - 6ft External SATA Cable - 6ft eSATA Cable (ESATA6)
More>>>
StarTech.com 6 ft Shielded External eSATA Cable M/M:
The official description of StarTech.com 6 ft Shielded External eSATA Cable M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your external SATA storage devices to your Laptop or desktop.This shielded eSATA cable offers a high quality 6ft connection between a desktop or laptop computer and external SATA storage devices, allowing you to "externalize" the impressive capabilities offered by Serial ATA.The StarTech.com Advantage

Short summary description StarTech.com 6 ft Shielded External eSATA Cable M/M:
This short summary of the StarTech.com 6 ft Shielded External eSATA Cable M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Shielded External eSATA Cable M/M, 1.8 m, eSATA, eSATA, eSATA, Male/Male, Black

Long summary description StarTech.com 6 ft Shielded External eSATA Cable M/M:
This is an auto-generated long summary of StarTech.com 6 ft Shielded External eSATA Cable M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft Shielded External eSATA Cable M/M. Cable length: 1.8 m, Cable type: eSATA, Connector 1: eSATA. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 255 mm. Master (outer) case width: 335 mm, Master (outer) case length: 482 mm, Master (outer) case height: 214 mm

Features
Cable length *
1.8 m
Cable type *
eSATA
Connector 1 *
eSATA
Connector 2 *
eSATA
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product colour *
Black
Maximum data transfer rate
6 Gbit/s
Weight
131 g
Packaging data
Quantity per pack
1 pc(s)
Package width
125 mm
Packaging data
Package depth
255 mm
Package height
10 mm
Package weight
136 g
Technical details
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
335 mm
Master (outer) case length
482 mm
Master (outer) case height
214 mm
Products per master (outer) case
100 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)