location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 100 ft Premium composite video cable 30.48 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 ft Premium Composite Video Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COMPHQ100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 100 ft Premium composite video cable 30.48 m Black :
The long product name of StarTech.com 100 ft Premium composite video cable 30.48 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 ft Premium Composite Video Cable
More>>>
StarTech.com 100 ft Premium composite video cable 30.48 m Black:
The official description of StarTech.com 100 ft Premium composite video cable 30.48 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get gold-star performance with StarTech.com’s premium video cables. Our gold-plated Composite cables are specifically designed to provide the superior resolution and clarity demanded by today’s top of the line home theatre and video applications. You get maximum performance and reliability, backed by our lifetime warranty.

Short summary description StarTech.com 100 ft Premium composite video cable 30.48 m Black:
This short summary of the StarTech.com 100 ft Premium composite video cable 30.48 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 100 ft Premium Composite Video Cable, 30.48 m, Black, Male/Male

Long summary description StarTech.com 100 ft Premium composite video cable 30.48 m Black:
This is an auto-generated long summary of StarTech.com 100 ft Premium composite video cable 30.48 m Black based on the first three specs of the first five spec groups.

StarTech.com 100 ft Premium Composite Video Cable. Cable length: 30.48 m, Product colour: Black, Connector gender: Male/Male

Features
Cable length *
30.48 m
Features
Product colour *
Black
Connector gender
Male/Male