location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CB1PECP interface cards/adapter Internal Parallel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB1PECP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB1PECP
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com CB1PECP interface cards/adapter Internal Parallel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: CardBus
  • - Output interface: Parallel
  • - Purpose: PC
  • - 0.0015 Gbit/s
Long product name StarTech.com CB1PECP interface cards/adapter Internal Parallel :
The long product name of StarTech.com CB1PECP interface cards/adapter Internal Parallel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Card Type II, RS-232, 1.5Mbps
More>>>
StarTech.com CB1PECP interface cards/adapter Internal Parallel:
The official description of StarTech.com CB1PECP interface cards/adapter Internal Parallel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CB1PECP 1 Port CardBus (PCMCIA) Parallel Laptop Adapter Card turns a 32-bit CardBus slot into an IEEE 1284 Parallel port, allowing you to connect parallel devices to a laptop computer.

The CardBus Parallel card provides a cost-effective way to bridge the compatibility gap between your laptop and legacy devices. A convenient solution for adding a parallel printer or scanner, simply insert the adapter (CB1PECP) into an available CardBus (PCMCIA) slot and connect your parallel device to the adapter’s EPP/ECP parallel port.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Broad Windows® compatibility for an easy, plug and play installation
- Supports EPP and ECP communication modes for maximum compatibility with your parallel peripherals

Applications
- Connects any parallel peripheral including printers, scanners, Zip® drives, and other devices

Short summary description StarTech.com CB1PECP interface cards/adapter Internal Parallel:
This short summary of the StarTech.com CB1PECP interface cards/adapter Internal Parallel data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CB1PECP, CardBus, Parallel, Type II, PC, 0.0015 Gbit/s, 60 mm

Long summary description StarTech.com CB1PECP interface cards/adapter Internal Parallel:
This is an auto-generated long summary of StarTech.com CB1PECP interface cards/adapter Internal Parallel based on the first three specs of the first five spec groups.

StarTech.com CB1PECP. Host interface: CardBus, Output interface: Parallel, CardBus PCMCIA slot type: Type II. Purpose: PC. Data transfer rate (max): 0.0015 Gbit/s. Width: 60 mm, Depth: 120 mm, Height: 24 mm. Package width: 42 mm, Package depth: 210 mm, Package height: 142 mm

Ports & interfaces
Host interface *
CardBus
Output interface *
Parallel
CardBus PCMCIA slot type
Type II
Design
Internal *
Yes
Purpose
PC
Features
Data transfer rate (max)
0.0015 Gbit/s
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
60 mm
Depth
120 mm
Height
24 mm
Weight
140 g
Packaging data
Package width
42 mm
Package depth
210 mm
Package height
142 mm
Package weight
200 g
Other features
Data transfer rate
1.5 Mbit/s
I/O ports
1 - DB25 F
Connectivity technology
Wired
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Brand Image Product code Product Stock Price from
StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter
(show image)
EC1UP 1 Port ExpressCard Parallel Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)