location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATXPOW250PRO power supply unit 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATXPOW250PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATXPOW250PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:53:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com ATXPOW250PRO power supply unit 250 W :
The long product name of StarTech.com ATXPOW250PRO power supply unit 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250 Watt Professional ATX Power Supply w/ 20 to 24 ATX PSU Pin Adapter
More>>>
StarTech.com ATXPOW250PRO power supply unit 250 W:
The official description of StarTech.com ATXPOW250PRO power supply unit 250 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your old ATX12V power supply with StarTech.com’s Professional ATXPOW250PRO. Compatible with Intel Pentium II, III, and AMD K6 and Athlon-based systems, the heavy-duty ATXPOW250PRO offers an enhanced power supply replacement for a broad selection of eMachines and other Gateway systems.
Constructed from the highest quality components to ensure an extra long-life, backed by StarTech.com’s 3-year warranty and FREE tech support.

Short summary description StarTech.com ATXPOW250PRO power supply unit 250 W:
This short summary of the StarTech.com ATXPOW250PRO power supply unit 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATXPOW250PRO, 250 W, 65%, Non-Modular, 32.6 dB, 100000 h, 0 - 50 °C

Long summary description StarTech.com ATXPOW250PRO power supply unit 250 W:
This is an auto-generated long summary of StarTech.com ATXPOW250PRO power supply unit 250 W based on the first three specs of the first five spec groups.

StarTech.com ATXPOW250PRO. Total power: 250 W, Efficiency: 65%. Cabling type: Non-Modular. Noise level: 32.6 dB, Mean time between failures (MTBF): 100000 h. Weight: 1.56 kg. Package weight: 1.89 kg

Power
Total power *
250 W
Efficiency
65%
Ports & interfaces
ATX Power connector (24-pin)
Yes
Cabling type
Non-Modular
Performance
Noise level
32.6 dB
Performance
Mean time between failures (MTBF)
100000 h
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
1.56 kg
Packaging data
Package weight
1.89 kg
Other features
Dimensions (WxDxH)
140 x 150 x 85 mm
Brand Image Product code Product Stock Price from
StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)