location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW400PRO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030817745 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ATX2PW400PRO user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W 115 - 230 V
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX
  • - 8 cm
  • - Stainless steel
Warranty: 3 Years
Long product name StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA :
The long product name of StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA
More>>>
StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA:
The official description of StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 400 Watt ATX12V 2.01 power supply offers a professional-grade PC power solution, with support for modern AMD and Intel-based dual-core CPU designs as well as PCI Express and SATA device connections.

Compliant with ATX12V 2.01 revision standards, the power supply offers dual 12V power rails and ensures broad compatibility with a 20/24 pin motherboard connection.

Designed to provide dependable, long-lasting power to your hard working AMD or Intel CPU based system, the 400 Watt power supply features an 80mm dual ball bearing fan to help keep the PSU cool. To ensure stable power delivery to the most demanding devices, the power supply features Quad+1 protection against short-circuit, over-power, over-voltage and no-load situations.

This high quality, professional-grade ATX12V 400W power supply is backed by StarTech.com's 3 year warranty and free lifetime technical support.

The StarTech.com Advantage
- Compatible with many single/multi-core Intel or AMD ATX12V 2.01 compatible systems and full sized ATX cases.
- High performance components and connectors are designed for extra long life and provide maximum system performance
- Improves system reliability by providing stable power to all components
- Automatic temperature-controlled fan keeps the power supply quiet during low power demand

Short summary description StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA:
This short summary of the StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA, 400 W, 115 - 230 V, 5.5 - 10 A, 30 A, 14 A, 15 A

Long summary description StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA:
This is an auto-generated long summary of StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA based on the first three specs of the first five spec groups.

StarTech.com Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA. Total power: 400 W, AC input voltage: 115 - 230 V, Input current: 5.5 - 10 A. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Bearing technology: Ball bearing. Product colour: Stainless steel, Fan diameter: 8 cm, Number of fans: 1 fan(s). Cables included: AC

Power
Total power *
400 W
AC input voltage *
115 - 230 V
Input current
5.5 - 10 A
Max output current (+3.3V)
30 A
Max output current (+12V1)
14 A
Max output current (+12V2)
15 A
Max output current (+5V)
28 A
Max output current (-12V)
1 A
Max output current (+5Vsb)
2.5 A
Efficiency
68%
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
4
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
2
Floppy disk drive connector
Yes
PCI Express connector
Yes
Cabling type
Non-Modular
Performance
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
Performance
ATX version
2.1
Bearing technology
Ball bearing
Mean time between failures (MTBF)
100000 h
Certification
UR, FCC
Design
Product colour
Stainless steel
Fan diameter
8 cm
Number of fans
1 fan(s)
Fan location
Side
On/off switch
Yes
Packaging content
Cables included
AC
Weight & dimensions
Width
140 mm
Depth
150 mm
Height
86 mm
Weight
1.9 kg
Packaging data
Manual
Yes
Package width
100 mm
Package depth
238 mm
Package height
218 mm
Package weight
2.3 kg
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey
(show image)
ATX2POWER530 ATX2POWER530 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)