location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2POWER350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818827 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:39:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector :
The long product name of StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector
More>>>
StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector:
The official description of StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace or upgrade to a 350W power supply for a standard ATX computer
This high quality 350 Watt ATX12V 2.01 power supply offers a reliable PC power solution, with support for modern dual-core CPU designs as well as PCI Express and SATA device connections.
Compliant with ATX12V 2.01 revision standards, the power supply offers dual 12V power rails, and ensures broad compatibility with a 20/24 pin motherboard connection.
Designed to provide dependable, long-lasting power to your hard working AMD or Intel CPU based system, the 350 Watt PSU is backed by StarTech.com''s 2 year warranty and free lifetime technical support.
The StarTech.com Advantage
- Heavy-duty transformer designed to support high performance systems with several drives
- Smart fan adjusts speed to provide quieter operation while maintaining optimum cooling
- MTBF 100,000 hours
- Dedicated power on second 12V output as required by latest processors
- Includes PCI-Express connector and multiple SATA connector

Short summary description StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector:
This short summary of the StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector, 350 W, 50 - 60 Hz, Non-Modular, 1.3 kg, 99 mm, 236 mm

Long summary description StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector:
This is an auto-generated long summary of StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector based on the first three specs of the first five spec groups.

StarTech.com 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector. Total power: 350 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Weight: 1.3 kg. Package width: 99 mm, Package depth: 236 mm, Package height: 218 mm

Power
Total power *
350 W
AC input frequency
50 - 60 Hz
Ports & interfaces
Cabling type
Non-Modular
Weight & dimensions
Weight
1.3 kg
Packaging data
Package width
99 mm
Package depth
236 mm
Package height
218 mm
Package weight
1.68 kg
Brand Image Product code Product Stock Price from
StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey
(show image)
ATX2POWER530 ATX2POWER530 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)