location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8235 UST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5805B002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - DLP 2500 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 1524 - 2794 mm (60 - 110")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 400 W
Warranty: 3 Years parts and labor / 120 Days lamp life
Long product name Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver :
The long product name of Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, NSHA, 2500lm, 16:10, 1280x800px, 2000:1, F2.5, 36dB, 400W
More>>>
Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver:
The official description of Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon LV-8235 UST ultra short throw projector is capable of displaying an 80 inch image from only 1.04 feet away. It combines 2500 lumens and a 2000:1 contrast ratio with a compact design and a wide range of installation options to bring a new level of image brilliance and flexible usability to the classroom, meeting room, office or trade show booth.

When you have to show fine texture and detail, such as found on fabric in a fashion showroom presentation or if you have a detailed technical drawing to display, the LV-8235 UST's HDMI input allows it to project crisp HD images, from a wide range of hi-definition sources. The LV-8235 UST is also a perfect partner with the laptop computers most used by students and professionals because it has WXGA native resolution (1280 x 800). If an educator needs to use the latest in 3D content in their classroom, the LV-8235 UST is ready with its 3D display system.

The LV-8235 UST is Canon's first DLP projector, using a 0.65" single DLP chip and comes with Canon's commitment to ease of use and maintenance as well as our legendary optical prowess. The LV-8235 UST ultra short focus projector will deliver brilliantly in the most challenging environments and your presentations will amaze your audiences.

Short summary description Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver:
This short summary of the Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 8235 UST, 2500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 1524 - 2794 mm (60 - 110")

Long summary description Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver:
This is an auto-generated long summary of Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver based on the first three specs of the first five spec groups.

Canon LV 8235 UST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Zoom ratio: 2.0:1, Throw ratio: 0.19:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+),..., Supported video modes: 1035i, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 2794 mm (60 - 110")
Projection distance
0.23 - 0.455 m
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Uniformity
78%
Horizontal scan range
15 - 93 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
±5°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
NSHA
Lamp power
275 W
Lens system
Focus *
Manual
Zoom ratio
2.0:1
Throw ratio
0.19:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1035i, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
Cinema, Presentation, Standard
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product colour *
Black, Silver
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
400 W
Power consumption (PowerSave)
320 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
320 mm
Depth
386.1 mm
Height
170.2 mm
Weight *
6.21 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:06:04
Uk has collected 3 expert reviews for Canon LV 8235 UST data projector 2500 ANSI lumens DLP WXGA (1280x800) Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.co.nz
Updated:
2014-09-21 01:06:04
Canon’s LV-8235 UST is one of the more interesting projectors we’ve had through the PC World labs recently. Why? Because it gives you all the advantages of a big-screen projector without the annoyance of a large, noisy box parked in the dead centre of...
80%
pcworld.co.nz
Updated:
2016-12-27 19:39:30
NameProjector: Canon LV-8235 USTAt a glance:Limited 1280 x 800-pixel resolution,110-inch image at just 46cm from screen,Nvidia 3D Vision support,No optical zoom, lens shift or keystone correctionSummary:Literally a niche product; get the biggest screen ou...
0%
pcmag.com
Updated:
2014-09-21 01:06:04
Ultra-short throw projectors like the Canon LV-8235 UST ($1,400 street) are no longer rare. But when it comes to throwing a big image from a short distance, they're still pretty impressive. The LV-8235 UST, for one, can throw a 92-inch diagonal image with...
Good Ultra-short throw. High-quality data image. 3D Ready. Reasonably high-quality, high-volume audio.
Bad Relatively obvious rainbow effect in video...
Bottom line The Canon LV-8235 UST business projector offers WXGA (1,280 by 800) resolution, high-quality data images, and the ability to throw a big image from a short distance...
70%
Country Distributor
United Kingdom 1 distributor(s)