location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4786B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999678535 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:50
The date of the most recent change of this product data-sheet in Icecat.
Canon 4786B009 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Cyan, Dark Grey, Grey, Light grey, Magenta, Matte black, Photo black, Photo cyan, Photo magenta, Pigment cyan, Red, Yellow
  • - Ethernet LAN USB port
Warranty: 2 years
Long product name Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) :
The long product name of Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, 4800 x 2400dpi, A3+, 35.5 dB, USB 2.0, Ethernet, PictBridge, 100 - 240 V AC, 50/60 Hz, 27.7kg, black
More>>>
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm):
The official description of Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the ultimate quality. Create professional, saleable prints with this 12-ink A3+ printer without sending your images to a photolab. High productivity and media support ensure maximum profit.

- The benchmark A3+ photo printer
- Groundbreaking 12-ink system
- Professional colour and monochrome prints
- Uniform, quality gloss with Chroma Optimizer
- A3+ photo in under 3 min
- Outstanding photo permanence
- High capacity ink tanks
- Wide range of media support

Photolab printing for professionals
The PIXMA PRO-1 produces professional quality, saleable prints up to A3+ in colour and monochrome, with high level of productivity making it the ideal printer for studio use and commercial exhibitions.

Groundbreaking 12-ink system
Experience professional image quality with the unique 12-ink system significantly expanding colour gamut and featuring new Chroma Optimizer for perfectly uniform glossiness and crisp, sharp blacks. Next generation LUCIA pigment inks are used for outstanding image permanence, allowing prints to be sold or exhibited with confidence.

Supreme monochrome prints
Produce outstanding classic black and white prints with five dedicated monochrome inks offering beautiful neutral prints with excellent detail, smooth tonal gradation and density reminiscent of traditional darkroom prints.

Exceptional image quality
The Optimum Image Generating system analyzes the photo colour and precisely calculates optimum inks combination and volume of ink droplets which are then accurately placed on paper by FINE print head to achieve the print quality so realistic it almost jumps off the page.

Productivity on a commercial scale
A gallery-quality A3+ photo to be produced in approx 2 minutes 55 seconds and high volume, off-carriage ink tanks ensure longer running periods between ink changes. Real-time droplet volume control stabilizes printed colour and ink density ensuring consistent output from print to print. Ethernet connection ensures the PIXMA PRO-1 can be shared easily.

Flexible media support
PIXMA PRO-1 supports various types of Canon and third party media from 10x15cm to A3+ and has a dedicated manual feed slot for 356mm (14”) wide and thicker media. Whether you’re using glossy, semi-gloss, matte or fine art media, you can be confident that the result will grace any gallery

Efficient workflow and professional colour control
Easy-PhotoPrint Pro printing plug-in works seemingly with Adobe Photoshop® family and Canon Digital Photo Professional and lets you to print multiple images with all print settings in one place. With Ambient Light Correction you can automatically adjust print colours to the type of lighting under which the print will be displayed. The Color Management Tool Pro software let’s you create custom ICC profiles using an X-Rite colour management tools (including ColorMunki) to ensure optimum output quality.

Short summary description Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm):
This short summary of the Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA PRO-1, Inkjet, 4800 x 2400 DPI, A3+ (330 x 483 mm), Borderless printing, Black

Long summary description Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm):
This is an auto-generated long summary of Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) based on the first three specs of the first five spec groups.

Canon PIXMA PRO-1. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 44 expert reviews for Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2022-10-17 18:56:23
Canon’s new A3+ photo and artwork printer is the first model outside the company’s large-format range to offer 12 inks – and the first to feature a design inspired by Canon’s line of DSLRs. While the Pixma Pro-1’s appearance has no effect on the qualit...
Bottom line Owners of the 9500 Mk II may not find an immediate reason to upgrade to the Pro-1, but if you do need a new printer for proofing or making saleable prints, Canon’s Pixma Pro-1 is the new one to want...
90%
macworld.co.uk
Updated:
2022-10-17 18:56:23
Canon’s new A3+ photo and artwork printer is the first model outside the company’s large-format range to offer 12 inks – and the first to feature a design inspired by Canon’s line of DSLRs. While the Pixma Pro-1’s appearance has no effect on the qualit...
Good Exceptional prints on both gloss and matte stocks; wide colour gamut; large ink tanks; good stock support...
Bad Photoshop plug-in needs work...
Bottom line Owners of the 9500 Mk II may not find an immediate reason to upgrade to the Pro-1, but if you do need a new printer for proofing or making saleable prints, Canon's Pixma Pro-1 is the new one to want...
100%
photoreview.com.au
Updated:
2022-10-17 18:56:23
The PIXMA Pro-1 is the latest - and most sophisticated - model in Canon's A3+ printer range. Announced in October 2011, the Pro-1's release was delayed by the flooding in Thailand but it's just gone on sale locally. The Pro-1 uses LUCIA pigment inks, w...
88%
digitalartsonline.co.uk
Updated:
2022-10-17 18:56:23
Canon’s new A3+ photo and artwork printer is the first outside the company’s large-format range to offer 12 inks – and is also the first to feature product design ‘inspired’ by the company’s EOS line of digital SLRs. While its looks make absolutely no...
Good Exceptional prints on both gloss and matte stocks. Wide colour gamut. Large ink tanks. Good stock support.
Bad Photoshop plugin needs work We rate this 4.5 out of 5.
90%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
REVIEW—CANON PIXMA PRO-1 Printer] by terry on 12 April 2012 Price: $1500 (street price) A heavyweight contender THE LOW-DOWN: This A3+ pigment printer is a considerable step-up from the company’s 9500. It uses 12 large ink cartridges, including three...
0%
smh.com.au
Updated:
2022-10-17 18:56:23
Read later This A3-plus pigment printer is a considerable step up from the company's 9500. It uses 12 large ink cartridges, including three densities of grey for smooth black-and-white transitions. With glossy paper, there are five ink shades used...
0%
techradar.com
Updated:
2022-10-17 18:56:23
The Canon Pixma Pro-1 A3+ printer stands at the top of Canon's Pixma Pro inkjet printer range. Priced at £799 in the UK and $999.99 in the US and aimed squarely at 'serious' professional photographers, the Pro-1 is pitched as the world's first 12-ink syst...
Good Excellent colour and mono prints, High volume ink tanks, Excellent software, Robust build quality...
Bad Premium price, Large and heavy, No borderless on some fine art paper, Custom profiles required for highest quality...
Bottom line There's lots to like here, from the confidence-inspiring build quality and performance to the commercially sound ink price and print longevity. Although it doesn't redefine our expectations of desktop printing - the Epson Stylus Pro R3000 and Canon Pixma...
90%
digitalartsonline.co.uk
Updated:
2022-10-17 18:56:23
Canon’s new A3+ photo and artwork printer is the first outside the company’s large-format range to offer 12 inks – and is also the first to feature product design ‘inspired’ by the company’s EOS line of digital SLRs. While its looks make absolutely no di...
Good Exceptional prints on both gloss and matte stocks. Wide colour gamut. Large ink tanks. Good stock support...
Bad Photoshop plugin needs work...
90%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Canon's Pixma Pro-1 is a large but surprisingly sleek-looking A3+ photo printer aimed squarely at the professional end of the market. At over £600, it's one of the most expensive A3+ printers around, although it's still a snip compared to A2 printers such...
Bottom line It produces some of the best photos we’ve ever seen, but this printer is very expensive to buy and run...
80%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
In the photo-printing category, Canon offers three lineups. At the lower-priced end of the category is the consumer-centric Pixma series, while on the other end of the spectrum is the professional imagePROGRAF wide-format series. We're talking a range tha...
Good 12 colors of inks produce excellent output quality, Wide-format, Five black inks can generate excellent monochrome prints...
Bad Large, heavy, and pricey (if we must complain), Limited to 13-inch media...
Bottom line Given its size and heft, and the fact that this is the top model in the Pixma Pro line, it's surprising that Canon decided to limit the Pro-1's media handling capabilities to 13 inches. But other than that, our only complaint is the weight. Even that i...
80%
apcmag.com
Updated:
2022-10-17 18:56:23
With regard to the Canon Pixma Pro-1's multi-ink capacity, the company claims these inks provide a wider gamut and will last 200 years in an album.The Pro-1 is big even for an A3+ printer and is also unusually heavy. USB and Ethernet interfaces mean it...
70%
techradar.com/au/
Updated:
2022-10-17 18:56:23
The Canon Pixma Pro-1 A3+ printer stands at the top of Canon's Pixma Pro inkjet printer range. Priced at £799 in the UK and $999.99 in the US and aimed squarely at 'serious' professional photographers, the Pro-1 is pitched as the world's first 12-ink syst...
Good Excellent colour and mono prints, High volume ink tanks, Excellent software, Robust build quality...
Bad Premium price, Large and heavy, No borderless on some fine art paper, Custom profiles required for highest quality...
Bottom line Despite the Canon Pixma Pro-1 being designed with the needs of professional photographers in mind, it's a printer to be coveted by enthusiast photographers who want the ultimate in image quality. We liked The Pixma Pro-1 is Canon's best desktop inkjet so...
90%
brisbanetimes.com.au
Updated:
2022-10-17 18:56:23
This A3-plus pigment printer is a considerable step up from the company's 9500. It uses 12 large ink cartridges, including three densities of grey for smooth black-and-white transitions. With glossy paper, there are five ink shades used for black and white...
Bottom line This is simply the best pigment ink printer we have tested. We have produced consistent output with no annoying and costly mismatch of monitor and print. The prints should have a very long, fade-free life. The extra-large cartridges mean it should be mor...
0%
photoreview.com.au
Updated:
2022-10-17 18:56:23
Front view of the PIXMA Pro-1set up for printing directly from a cameraWith a capacity of approximately 35 ml, each ink tank in the Pro-1 holds 2.5x more ink than those of the previous models (around 14 ml). There are 12 inks in all: Yellow, Photo Cyan, C...
88%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
A heavyweight contenderThis A3+ pigment printer is a considerable step-up from the company's 9500. It uses 12 large ink cartridges, including three densities of grey for smooth black and white transitions. With glossy paper there are five ink shades used...
Good Prints, both colour and black and white, are simply stunning. This is the best output we have seen from a domestic, affordable printer.
Bad Output on the expensive art papers is dull. And being forced to use extra wide margins with heavy art paper is confusing and wasteful...
Bottom line This is simply the best pigment ink printer that we have tested. We have produced consistent output with no annoying and costly mismatch of monitor and print. The prints should have a very long, fade-free life. The extra large cartridges mean that it shou...
0%
apcmag.com
Updated:
2022-10-17 18:56:23
With regard to the Canon Pixma Pro-1's multi-ink capacity, the company claims these inks provide a wider gamut and will last 200 years in an album.The Pro-1 is big even for an A3+ printer and is also unusually heavy. USB and Ethernet interfaces mean it...
70%
imaging-resource.com
Updated:
2022-10-17 18:56:23
Review Date: October 2011 It's no secret that Canon has been playing catch-up to Epson when it comes to exhibition-quality photo printing. But the new Pro-1 isn't panting for breath. Canon has designed it for commercial, professional work intended not...
Bottom line While it's just too soon to draw any conclusions about the Pro-1 here (we've got some Fine Art papers to print still), we can say it was a breeze to set up and the first prints out of the box (even using Photoshop to manage color) were good enough to...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
1. Introduction2. Specifications3. Design & Features4. Printing5. Print Quality: Out of the box6. Print Quality: Custom profiles7. Conclusion Canon Pixma Pro-1 March 2012 | By Amadou Diallo Review based on a production Canon Pixma Pro-1 The Pixma Pro-1...
Good Outstanding print quality for color and black and white, Large capacity ink cartridges, Three gray ink dilutions for smooth transitions in monochrome output, Chroma optimizer eliminates gloss differential and reduces bronzing, Direct support for third party papers, High build quality, Fast print speeds at maximum quality, Relatively quiet operation, Printer driver integration with Photoshop red...
Bad Most expensive A3+ printer on the market, Large footprint for an A3+ printer, Accurate shadow detail requires a custom profile, Print plug-in offers no precise control over image size...
Bottom line The Pixma Pro-1 is a very impressive performer and a stylish looking printer to boot. This 12-ink pigment-based inkjet model is capable of producing rich, detailed and color-accurate prints that are among the finest we've seen from a desktop printer...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
The new Canon PIXMA PRO-1 is a 13x19” pigment-ink printer that makes fine quality prints in a price range that could be considered quite fair for what you get ($999). Aimed at avid photographers and enthusiast printmakers, as well as pros choosing to...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
The Canon Pixma PRO-1 ($1,000 street) is Canon's new flagship A3+ photo printer, capable of producing high-quality prints at up to 13 by 19 inches. It is a step up from the Canon Pixma Pro9500 Mark II ($849.99 direct, 4 stars), employing more and larger i...
Good Magnificent photo quality. Especially good for monochrome photos. Above-par graphics and text. Higher-capacity ink tanks than its rivals.
Bad Relatively slow. Large and heavy. Pricey for an A3+ printer. Can't print from paper rolls...
Bottom line The Canon Pixma PRO-1 is large, slow, and expensive for an A3+ photo printer, but it delivers where it counts: in producing magnificent, gallery-quality prints...
80%
photographyblog.com
Updated:
2022-10-17 18:56:23
It's not often that a company brings out a totally new product in an existing category where they already have at least one offering. In the case of Canon, and 13x19 printers, there were two models - the dye ink 9000, and the pigment ink 9500, both of...
0%
imaging-resource.com
Updated:
2022-10-17 18:56:23
Compared to an all-in-one device's tiny color ink cartridge, the Pro-1's tanks are like kegs. You can go so long without changing them that you think you won't ever have to do it at all. But you do. Open...
Bottom line Certainly our experience with the Epson R3000 has informed our opinion of the Canon Pro-1. But our appreciation of the R3000 takes nothing away from our previous remarks about the Pro-1. They're both excellent printers. In fact, we have to smile at wh...
0%
techreviewsource.com
Updated:
2022-10-17 18:56:23
The Canon Pixma PRO-1 ($1,000 street) is Canon's new flagship A3+ photo printer, capable of producing high-quality prints at up to 13 by 19 inches. It is a step up from the Canon Pixma Pro9500 Mark II ($849.99 direct, 4 stars), employing more and larger i...
Good Magnificent photo quality. Especially good for monochrome photos. Abovepar graphics and text. Highercapacity ink tanks than its rivals.
Bad Relatively slow. Large and heavy. Pricey for an A3printer. Can't print from paper rolls...
Bottom line The Canon Pixma PRO-1 is large, slow, and expensive for an A3+ photo printer, but it delivers where it counts: in producing magnificent, gallery-quality prints...
80%
camerastuffreview.com
Updated:
2022-10-17 18:56:23
The German brand Hahnemühle uses its own brand name and other brand names for Hahnemühle Museum Etching. Our test smaples came out of a Canon box but that could have been a HP box as well.Weight: 350 Grams Available sizes: A4, A3, A3+, A2 en 4 sizes roll...
58%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
A3 photo printers let you print lab-quality images at home. But, with prices ranging considerably, you want to be sure that you get the right one. We've tested six of the best A3 photo printers priced between £230 and £650 to help you make your choice. He...
100%
consumersearch.com
Updated:
2022-10-17 18:56:23
Gorgeous prints. The Canon Pixma Pro-1 produces stellar photo prints of up to 13 by 19 inches. Color prints are rich and vibrant, and the 12-color LUCIA pigment ink system includes two blacks and three grays for strong black-and-white prints. On uncoated...
Good Superb photos up to 13 by 19 inches, 12 big ink tanks, Fast, automatic black ink switching, Chroma optimizer improves glossy prints, Smooth and reliable...
Bad Tweaks needed to get best B&W matte prints...
Bottom line Canon's Pixma Pro-1 makes it easy to produce gorgeous prints perfect for exhibition or sale, experts say. The Epson Stylus Photo R3000 (Est. $650) comes close, but owners say it can clog up, break down and leave marks on prints -- complaints rarely seen w...
0%
printercomparison.com
Updated:
2022-10-17 18:56:23
£359.99 PixmaniaThe Canon Pixma Pro-1 Professional Inkjet Printer is the new flagship model of Canon's photo inkjet lineup, following in the footsteps of the popular Pixma Pro9000 Mark II and Pixma Pro9500 Mark II printers.This A3+ (wide format) photo pri...
Good Virtually PERFECT color accuracy without manual calibration, Fantastic retention of highlight and shadow detail without clipping to white or black, Reasonably fast printing at high quality...
Bad Ink runs out fast even with the larger tanks, No builtin WiFi, This thing is HUGE and HEAVY...
80%
pdnonline.com
Updated:
2022-10-17 18:56:23
There's no getting around the fact that the Canon PIXMA Pro-1 is a very large printer. And heavy too. But this is not exactly news. Back when the PIXMA Pro-1 was announced in the U.S. last October, we posted a preview of the printer by our regular contrib...
Good Sturdy build helps stabilize printer during output, very fast print speed for such highquality prints, excellent color and blackandwhite photo prints with superb detail, quiet...
Bad Very big and heavy for a 13inch printer, tough to carry and install because of weight and size, no roll feed option, no WiFi, expensive...
Bottom line Though the Canon PIXMA Pro-1 is bigger and heavier than competing 13-inch pro printers out there, it offers something those models don't: superior printing skills via an innovative tubular 12-ink delivery system. Our color and black-and-white 13 x 19 prin...
0%
computershopper.com
Updated:
2022-10-17 18:56:23
Even so, now and then, we run across the rare machine that does what it does so well that it seems impervious to advances in convenience, connectivity features, and printhead technology. One of these is the subject of our review today: Canon's $1,000-MSRP...
Good Exceptional print quality, Support for hundreds of ICC paper profiles, Relatively low ink cost for its class, Prints are clear-coated, Optical-disc labeling feature...
Bad Printer itself is pricey, huge, and heavy, Relatively slow, No support for roll printing, No built-in Wi-Fi connectivity...
Bottom line Meant for pro photographers and serious hobbyists, Canon's wide-format flagship inkjet uses 11 inks and a clear coat (plus support for hundreds of premium papers) to deliver breathtaking images. Read More…...
80%
Brand Image Product code Product Stock Price from
Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9983B009 Pro-10S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9984B009 PRO-100S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8746B006 iP8750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8747B006 iX6850 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)