location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8862A013AA-RAM
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black :
The long product name of Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 300D KIT 6.3 Mp incl Lens EF-S 18-55mm + FREE 256MB memory
More>>>
Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black:
The official description of Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EOS 300D is the affordable digital SLR that everyone has been waiting for. It marries the power of digital photography with the feature set and expandability that are synonymous with the EOS name.

The EOS 300D's 6.3 megapixel CMOS sensor provides stunning image resolution, allowing detailed prints to be made up to A3. Canon's high-performance, purpose built DIGIC processor links all key camera functions together and allows for high-speed continuous shooting. Images can be recorded simultaneously in both RAW and JPEG formats for greater post-shooting flexibility.

Lightweight and ergonomic, the EOS 300D is easy to use and comfortable in the hand. Its menu is clear and navigation is simple and quick.

The exclusively designed EF-S 18-55mm f/3.5-5.6 lens has short back focal distance optics optimised for the EOS 300D's sensor. It also has a Super Spectra lens coating to reduce ghosting and flare. It provides pin-sharp images at focal lengths equivalent to 29-88mm in 35mm format.

The EF-S 18-55mm f/3.5-5.6 lens will not be sold separately and will only be available when purchased with the EOS 300D. The EOS 300D will also be available as body only.

The entire range of Canon EOS EF lenses and EX Speedlite flash units are also compatible with the EOS 300D.

Short summary description Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black:
This short summary of the Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory, 6.3 MP, CMOS, 560 g, Black

Long summary description Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory 6.3 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory. Megapixel (approx.): 6.3 MP, Sensor type: CMOS. Focal length range: 18 - 55 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 256 MB. Weight: 560 g. Product colour: Black

Picture quality
Megapixel (approx.) *
6.3 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Focal length range
18 - 55 mm
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
256 MB
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
1 x USB; 1 x Video out(PAL/ NTSC)
Camera
Shooting modes *
Auto
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery
Battery type
rechargeable
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
142 mm
Depth
99 mm
Height
72.4 mm
Weight
560 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Other features
Dimensions (WxDxH)
142 x 99 x 72.4 mm
Interface
USB (PTP), Video (PAL/ NTSC)
Data compression
Fine, Normal, RAW
Metering
EV 1-20
Lens system
EF/EF-S
Camera shutter speed
30 - 1/4000 s
Compatible operating systems
Windows: 98 (including SE) / 2000 / Me / XP; Mac: OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
Yes