HP logo

HP Designjet L26500 (61-in Printer) 3-in Spindle

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55696
Info modified on:
15 Mar 2021, 20:21:21
End of life date:
28 Oct 2017
Warranty:
One year limited
Long product name HP Designjet L26500 (61-in Printer) 3-in Spindle:

HP Designjet L26500 (61-in Printer) 3-in Spindle

HP Designjet L26500 (61-in Printer) 3-in Spindle:

HP Designjet Spindle Accessories save you time mounting and unmounting rolls to a unique spindle. With the additional spindle, you have the next roll ready to load on your Printer.Roll print for long periods without reloading paper with this spindle accessory. To quickly switch media, just preload a roll on a separate spindle.

Improve productivity by having your rolls are ready to print.

Short summary description HP Designjet L26500 (61-in Printer) 3-in Spindle:

HP Designjet L26500 (61-in Printer) 3-in Spindle, Designjet L26500

Long summary description HP Designjet L26500 (61-in Printer) 3-in Spindle:

HP Designjet L26500 (61-in Printer) 3-in Spindle. Compatibility: Designjet L26500

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.