location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic PCI Express Card SATA 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express Card SATA 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSATA600EXI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909023030 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:36:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic PCI Express Card SATA 600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with SATA-I, SATA-II and SATA-III hard disks and SSD's
  • - Add 2 external eSATA and 2 internal SATA ports to your PC
  • - Perfect to make fast backups, gaming, video editing and other applications
  • - Supports transmission speeds up to 6Gbps and is backward compatible to 3Gbps and 1.5Gbps
  • - Supports hot plug and hot swap
Warranty: 5 years
Long product name Conceptronic PCI Express Card SATA 600 :
The long product name of Conceptronic PCI Express Card SATA 600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express Card 2-Port SATA & 2-Port eSATA
More>>>
Conceptronic PCI Express Card SATA 600:
The official description of Conceptronic PCI Express Card SATA 600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this PCI Express Card you can upgrade your desktop computer with SATA-3 ports! The CSATA600EXI has a maximum dataspeed of 6Gb/s, which makes it very fast to copy very large files or documents to and from your desktop computer. Choose for 2 external eSATA ports, 2 internal SATA ports or a mix of both.

Short summary description Conceptronic PCI Express Card SATA 600:
This short summary of the Conceptronic PCI Express Card SATA 600 data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic PCI Express Card SATA 600, PCIe, SATA, eSATA, Black, China, ASMedia ASM1061, 6 Gbit/s

Long summary description Conceptronic PCI Express Card SATA 600:
This is an auto-generated long summary of Conceptronic PCI Express Card SATA 600 based on the first three specs of the first five spec groups.

Conceptronic PCI Express Card SATA 600. Host interface: PCIe, Output interface: SATA, eSATA. Product colour: Black, Country of origin: China. Processor model: ASMedia ASM1061, Data transfer rate (max): 6 Gbit/s. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP. Width: 35 mm, Depth: 64 mm, Height: 1.6 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
SATA, eSATA
eSATA ports quantity
2
Internal SATA ports quantity
2
Design
Internal *
Yes
Product colour
Black
Country of origin
China
Features
Built-in processor
Yes
Processor model
ASMedia ASM1061
Data transfer rate (max)
6 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 60 °C
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Weight & dimensions
Width
35 mm
Depth
64 mm
Height
1.6 mm
Weight
26 g
Packaging data
Quantity per pack
1 pc(s)
Cables included
SATA
Drivers included
Yes
Quick installation guide
Yes
Package width
132 mm
Package depth
26 mm
Package height
156 mm
Package weight
74 g
Package type
Box
Logistics data
Harmonized System (HS) code
84733020
Other features
eSATA
Yes
Brand Image Product code Product Stock Price from
Conceptronic PCI Express Card 2-Port Serial Conceptronic PCI Express Card 2-Port Serial
(show image)
SRC01G PCI Express Card 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial
(show image)
SPC01G PCI Express Card 1-Port Parallel & 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)