Conceptronic logo

Conceptronic PCI Express Card 4-Port USB 3.0

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226392
Info modified on:
08 May 2023, 08:36:26
Bullet Points Conceptronic PCI Express Card 4-Port USB 3.0:
  • - Hot swapping support
  • - Super Speed USB 3.0
  • - 5Gb/s dataspeed
  • - 4 USB ports using only 1 slot
Warranty:
5 years
Long product name Conceptronic PCI Express Card 4-Port USB 3.0:

4 x USB 3.0, PCI, 4.8 Gbps

Conceptronic PCI Express Card 4-Port USB 3.0:

With this PCI Express Card you easily add 4 extra SuperSpeed USB 3.0 ports to your desktop computer and upgrade the dataspeed to 5Gb/s! The CUSB3EXI has a maximum dataspeed of 5Gbs, which makes it very fast to copy very large files or documents to and from your desktop computer. You simply place this USB 3.0 PCI Express Card in the Express Card slot of your computer, install the included drivers and ready you are!

Short summary description Conceptronic PCI Express Card 4-Port USB 3.0:

Conceptronic PCI Express Card 4-Port USB 3.0, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Red, Silver, China, VIA VL800, 4.8 Gbit/s

Long summary description Conceptronic PCI Express Card 4-Port USB 3.0:

Conceptronic PCI Express Card 4-Port USB 3.0. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Red, Silver, Country of origin: China. Processor model: VIA VL800, Data transfer rate (max): 4.8 Gbit/s. Width: 84 mm, Depth: 1.6 mm, Height: 66 mm. Package width: 156 mm, Package depth: 26 mm, Package height: 132 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.