location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S815
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354183
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - 8.7 kg
Warranty: 3 years
Long product name Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S815, Copy, Print, Scan, Fax, 4.3" LCD
More>>>
Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BUILT FOR SPEED
Genesis with Flash Scan Technology delivers both speed and style. The revolutionary scanning technology boasts a 10 megapixel imaging sensor, which allows for an Instant Preview of scanned documents on the 4.3” color touch screen and enables the all-in-one to convert a document to digital in as few as 3 seconds (1).

WIFI N FOR INCREASED PRODUCTIVITY
WiFi N gives you the freedom of wireless technology with 3x the coverage and faster transfer speeds than traditional wireless networks (3). With WPS™, enjoy a simple wireless setup process that involves only two steps.

TOUCH THE FUTURE
Lexmark’s bright, easy-to-use touch screen is intuitively designed, making it easier than ever to get the most out of your AIO with fax. The 4.3” color LCD is the portal for Smart Solutions, a platform that gives you the ability to create 1-touch custom apps that simplify routine tasks, increase productivity and allow you to print web content directly from the touch screen (2).

GREAT RESULTS, LESS WAITING
At speeds up to 33 pages per minute black, and 30 pages per minute for color jobs (4), you'll free up precious time. And 4 x 6 photos print as quick as 26 seconds( 5).

GO GREEN, AUTOMATICALLY
Trust Lexmark to lessen your environmental impact with automatic two-sided printing and energy-saving Eco Mode at the touch of a button.

Short summary description Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark S815, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark S815. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), miniSD, MMC, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
41 dB
Sound pressure level (copying)
41 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Weight & dimensions
Weight
8.7 kg
Packaging data
Package weight
11.2 kg
Other features
Dimensions (WxDxH)
386 x 321 x 420 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Print
Package dimensions (WxDxH)
455 x 398 x 515 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:59:06
Uk has collected 57 expert reviews for Lexmark S815 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-01-25 01:59:01
Lexmark's Genesis S805 doesn't look like any MFP we've ever seen before. Head on, you're presented with a massive touchscreen panel that makes the all-in-one a pleasure to interact with. It takes up more vertical space than most MFPs and also has a lar...
Bottom line One of the best MFP interfaces, but scan and print quality is too poor to justify the price...
60%
pcworld.co.nz
Updated:
2012-01-25 01:59:04
The Lexmark Genesis S815 is a delightfully pretty piece of tech. It stands proudly upright, while its competitors squat their bulk over the better part of your desk. The front is finished in piano black – the sort to attract fingerprints like nobody’s...
60%
techradar.com
Updated:
2012-01-25 01:59:04
This new Lexmark multifunction device (MFD) is full of fresh ideas. A printer, scanner and photocopier with USB or Wi-Fi 'n' connectivity and colour fax support.The Genesis' optical image capture is based on Lexmark's new Flash Scan technology, replaci...
Good Small footprint, Very fast image capture, Versatile mini-apps, Good print quality...
Bad Limited 'scanning' resolution, Only one paper tray...
80%
gadgetspeak.com
Updated:
2012-01-25 01:59:04
This is a completely different shape for a Multi Function unit. It is Multi Function as not only does it print, scan and copy but should you still need the facility it can also be used as a Fax machine. The shape is higher rather than wider...
88%
itreviews.com
Updated:
2012-01-25 01:59:04
Lexmark produces a number of capable, budget printers and all-in-one devices - so we were surprised to see the company breaking the multifunction printer mould a little with the innovatively designed Genesis S815. Combining print, scan, fax and copy f...
Bottom line Lexmark's Genesis S815's styling should attract a few appreciative glances - and it backs up its smooth lines with excellent quality results, albeit delivered at rather slow speeds. This is a lot to pay for a colour all-in-one, though - and despite its...
0%
computeractive.co.uk
Updated:
2012-01-25 01:59:05
Continued from page 1 2The Lexmark Genesis looks little like any other printer-scanner (or standard printer, for that matter) that we've reviewed.Its unusual design does mean that although it's quite large (the box was larger than most in our lab) it d...
Good Clever design; quick scanning worked well; decent text prints even in draft mode...
Bad Substandard photo prints; slow in some modes; far too expensive...
Bottom line A clever device, with good scan quality but substandard printing – and far too expensive...
40%
canadianreviewer.com
Updated:
2012-01-25 01:59:05
By Gadjo Cardenas SevillaLexmark's new Genesis all-in-one wireless printer features a unique monolithic design that integrates a scanner, a fax, a colour inkjet printer and copier in a smart, standalone device. With impressive features like 3 second pa...
0%
pocket-lint.com
Updated:
2012-01-25 01:59:05
It’s not often you see something a bit different in the printer/AIO market but Lexmark has produced a device that should turn a few heads in the Genesis S815. Most immediately striking are the aesthetics, since it utilises an innovative vertical desig...
Good Excellent print quality, useful online resources, impressive touchscreen, super-fast scans...
Bad Very slow print speeds, expensive...
Bottom line The S815 certainly looks the part, but for the price we were still expecting better all-round performance...
70%
T3.com
Updated:
2012-01-25 01:59:05
Lexmark’s new Genesis S815 multifunction printer, scanner, fax and photocopier offers several unique features. Instead of a traditional flatbed scanner, the Genesis uses Lexmark’s Flash Scan technology, with the image photographed by a 10-megapixel...
80%
theregister.co.uk
Updated:
2012-01-25 01:59:06
The Genesis S815 is the latest all-in-one (AIO) printer-scanner-copier-fax from Lexmark that brings a radically different form-factor to the product class. Evolving technology: Lexmark's Genesis It stands a shade over 40cm high on your desk, with a 40c...
Bottom line Given its speed and versatility, I'm tempted to score this higher, but the professional office price for a (very nice) home office machine is the downer. If you get a move on, however, the Genesis S815 is included among the printers eligible for Lexma...
80%
trustedreviews.com
Updated:
2012-01-25 01:59:06
Every so often, somebody rethinks the design of the all-in-one printer. The last time was when Canon set the control panel in the middle of the scanner lid and that has evolved into a touch-panel on some of the latest models. Lexmark has been rather more...
80%
digitalversus.com
Updated:
2012-01-25 01:59:06
This printer is rapid wherever you're starting from: off position, standby (28 seconds) or when already running (13 seconds).The Genesis S815 is a 4-in-1 multifunction printer (copier, printer, scanner and fax) with a capacitive touch screen and connec...
Good Large touch screen, programmable functions, Rapid scanning, Fax, 3year guarantee, Connected printer wifi ethernet, Print quality, Economical in ink with XL cartridges: 6.7 pence per page...
Bad Pricey, No scanning higher than 300 dpi, Dominant green in photo prints, colour and black & white, Excessive accentuation of details in photo mode, Bulky...
Bottom line The Lexmark Genesis S815 is an attractive machine: a singular look, a large, very intuitive touch screen and a catalogue of connected applications (Internet). It also gives good quality and speeds. It won't be within everyone's budget but cost per page...
80%
alphr.com
Updated:
2012-01-25 01:59:06
The world of all-in-ones tends not to be the place to find excitement, but every so often a brave manufacturer attempts something that really grabs our attention. You'll already have noticed from the photo that the Lexmark Genesis S815 has a totally re-im...
Bottom line It's expensive, but the near-instant scans and the sheer invention on show make it difficult to dislike...
67%
goodgearguide.com.au
Updated:
2012-01-25 01:59:06
The Lexmark Genesis S815 is a multifunction inkjet printer that uses a camera sensor to scan images instead of the moving bar used in conventional flatbed scanners. It's great for scanning since it produces clean and detailed images, but this Lexmark...
Good Clean and easy scans for photos and documents, small footprint...
Bad Slow printing speeds in Normal quality, loading paper is an ordeal, the upright scanner design is questionable, no automatic document feeder...
Bottom line The Lexmark Genesis is a multifunction inkjet printer that seems to be more focused on scanning and Web applications than document printing. Its scan quality is good and the design is novel, but we don't like the paper input location and the mediocre p...
65%
smarthouse.com.au
Updated:
2012-01-25 01:59:06
When you open up the box of this all new Lexmark Genesis printer, you're either going to love it or hate it. There's no in-between on this clash of interests between design and practicality. The functionality and inventiveness is all there in more ways...
Good 3 second scanning; innovative camera scanning substitute; 4.3 inch touch screen; online functionality; customisable menus...
Bad Poor printing quality; oversized unit; obtrusive design; awkward, upright scanner; expensive...
70%
businesscomputingworld.co.uk
Updated:
2013-04-14 08:00:27
Lexmark’s Genesis S815 (£299.69) certainly leads the way with flair. Unlike any other AIO (all-in-one), this 4-in-1 inkjet device sports a fantastically attractive vertical design that captivates the eyeballs. Full of fresh ideas, this colour printer, sca...
80%
apcmag.com
Updated:
2014-04-24 03:32:10
Two features distinguish the Genesis S815 all-in-one from Lexmark. Most obviously, the scan bed is almost vertical. Less noticeable is the use of a camera-style sensor. Advantages are practically instant previews, very rapid scans, silent operation, a...
70%
techsmart.co.za
Updated:
2014-04-24 03:32:10
Printers and all-in-one (AIO) devices aren’t normally the ones getting the tech party started here in our offices. Enter Lexmark’s GENESIS S815 which looks set to change these devices’ usual dull tag. Design One of its greatest strengths is that it...
0%
hardwarezone.com.sg
Updated:
2012-01-25 01:59:04
It’s not often that we get excited over a single-function printer, much less a multifunction one. The Lexmark Genesis S815 is probably an exception in recent memory. As you can see from the picture below, it’s shaped unlike most all-in-one (AIO) printe...
Bottom line We’ve to applaud Lexmark for printing something new to this boring table of AIO printers. The Genesis S815 has essentially ditched the CIS scanning technology used in all AIOs these days, and opted for a lens-and-sensor system, a la a digital camera. T...
85%
futurelooks.com
Updated:
2012-01-25 01:59:05
To be perfectly honest, I haven’t exactly had the best of experiences with Lexmark products in the past. Many years back, I went through two less than stellar Lexmark printers. I was unhappy with the print quality, print speed, and overall build qualit...
80%
whatdigitalcamera.com
Updated:
2012-01-25 01:59:06
There's plenty to be said for the benefits of speed, especially in the current age of millisecond reductions to the likes of camera start up and autofocus times. All-in-one printers are rarely particularly rapid, instead offering sharpness and high qua...
0%
printercomparison.com
Updated:
2012-01-25 01:59:06
When Lexmark unveiled the Genesis late in 2010, I was a bit perplexed at first because the Genesis looked nothing like any inkjet printer I've ever reviewed, or for that matter, seen.The unique vertical design is only part of the mystique Lexmark woul...
Bottom line I found the Lexmark Genesis to be an easy to use, quality all-in-one printer. It offers all the business features needed in a small office, home office environment including decent print speeds, built-in networking, automatic duplexing, a front side US...
60%