location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 7300 MT + S2331a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT239EA+WR743AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:10:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™ i5 i5-2400 3.1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 1 TB DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 530 2.05 TB Intel® HD Graphics 2000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black :
The long product name of HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2400 (3.1GHz, 6MB L3), 4GB DDR3 SDRAM, 1TB 7200 rpm SATA, SATA SuperMulti DVD-RW, NVIDIA GeForce GT 530, 15-in-1, Windows 7 Professional 64 + S2331a 23" Widescreen LCD Monitor (WR743AA)
More>>>
HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black:
The official description of HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Elite 7300 Microtower business PC is completely redesigned to fit the most discerning style, with added performance and expandability; it’s everything your business needs including HP exclusive Beats Audio™. So, go ahead, upgrade to amazing.

Features

- Featuring Genuine Windows 7 Professional and/or other operating systems

State-of-the art computing
- Your needs can change at the click of a mouse. You need a PC that can keep up. The HP Elite 7300 features the 2nd Generation Intel® Core™ chipset to do the heavy lifting, so you can focus on your business.

The choice is yours
- Equip your business with 2nd Generation Intel® Core™ i3, Core™ i5 or Core™ i7 processors for speed and multiple cores working together for you. You choose a hard drive up to 2TB and up to 16GB DDR3 SDRAM memory.

Unlock the sound
- HP exclusive Beats Audio™ is optimized for studio-quality sound through the digital headphone jack. You’ll hear the music the way the musicians and producers intended.

More flexibility when you need it
- Add storage when your business demands it. And customize your PC with optional features like the Super Multi DVD Writer drive and integrated 15-in-1 media card reader which let you transfer and backup files.

Protect your business
- HP ProtectTools for Small Business (optional) provides multiple security modules—just use the ones that you need.

Short summary description HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 7300 MT + S2331a, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Elite 7300 MT + S2331a Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Elite 7300 MT + S2331a. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 530
Discrete graphics card memory
2.05 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Micro Tower
Product colour *
Black
Design
Country of origin
China
Performance
Motherboard chipset
Intel® H67
Audio system
IDT 92HD89E
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52207
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Weight & dimensions
Width *
165 mm
Depth *
373 mm
Height *
365 mm
Weight *
9.6 kg
Packaging content
Display included *
Yes
Display diagonal
58.4 cm (23")
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Other features
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA