location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX41K68626
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX41K68626
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892078517 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:22:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clean and classic design that complements the elegance of Yoga flagship systems
  • - Easy-to-use magnetic closure always keeps your valuables safe
  • - Slim yet functional with a separate accessory pocket for small accessories and cords
  • - Premium quality soft materials ensure comfortable all-day use
  • - Not only a perfect fit but also one step closer to our environmental aspirations with recycled materials
  • - Lightweight and easy to carry when traveling or commuting
Long product name Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal :
The long product name of Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yoga 14.5-inch Sleeve Tidal Teal
More>>>
Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal:
The official description of Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Yoga Sleeve is a set of sleeves made for Yoga systems and comes in two colors and sizes. Made from PET recycled materials, the sleeve not only provides a perfect fit but also takes us one step closer to our environmental aspirations. Sporting a dedicated laptop compartment and accessory pockets sealed by a magnetic flap to keep your devices and accessories safe.

Short summary description Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal:
This short summary of the Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX41K68626, Sleeve case, 36.8 cm (14.5"), 248 g

Long summary description Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal:
This is an auto-generated long summary of Lenovo GX41K68626 laptop case 36.8 cm (14.5") Sleeve case Teal based on the first three specs of the first five spec groups.

Lenovo GX41K68626. Case type: Sleeve case, Maximum screen size: 36.8 cm (14.5"). Weight: 248 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Yoga
Maximum screen size *
36.8 cm (14.5")
Case type *
Sleeve case
Material *
Polyethylene terephthalate (PET), Polyurethane
Product main colour *
Teal
Brand compatibility *
Lenovo
Recycled material
Yes
Recycled material
Polyethylene terephthalate (PET)
Features
Quantity
1
Weight & dimensions
Width
360 mm
Depth
5.8 mm
Height
271 mm
Weight
248 g
Package width
360 mm
Package depth
271 mm
Package height
5.8 mm
Package weight
268 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)