location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6580A photo paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6580A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6580A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160268606 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:51:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q6580A photo paper Matte :
The long product name of HP Q6580A photo paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

914 mm x 30.5 m, 200 g/m², Matte, Wood fiber, Polyethylene
More>>>
HP Q6580A photo paper Matte:
The official description of HP Q6580A photo paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This low-cost, porous photo media allows for robust handling of instant-dry, beautiful dye and UV-ink images that can be laminated immediately. It can be used to create great-looking images on HP and non-HP printers, saving time and money.

Short summary description HP Q6580A photo paper Matte:
This short summary of the HP Q6580A photo paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6580A, Matte, 200 g/m², 15 - 30 °C, 18 - 30 °C, 15 - 80%, 35 - 65%

Long summary description HP Q6580A photo paper Matte:
This is an auto-generated long summary of HP Q6580A photo paper Matte based on the first three specs of the first five spec groups.

HP Q6580A. Finish type: Matte, Media weight: 200 g/m². Package dimensions (WxDxH): 965 x 152 x 152 mm, Quantity per pack: 1 pc(s), Package weight: 5.52 kg. Media sheets per package: 1 sheets, Size (imperial): 91.4 cm (36")

Features
Finish type *
Matte
Media weight *
200 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
35 - 65%
Packaging data
Package dimensions (WxDxH)
965 x 152 x 152 mm
Quantity per pack
1 pc(s)
Package weight
5.52 kg
Logistics data
Harmonized System (HS) code
37032000
Other features
Media sheets per package
1 sheets
Size (imperial)
91.4 cm (36")
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)